PMC Engineering LLC Miniature Angular Rate Sensor, KA Sensors Motorsport KG Series

Description
The KG Series of angular rate sensor offers a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1, 2 or 3 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data acquisition systems. Supply voltage can be 5V or 8-16V and low current consumption of less than 25mA. With a bandwidth of zero to 1500Hz these sensors are useful for applications within component and full vehicle testing and development programs. Typical applications include: Aero Performance - Structural Analysis - Suspension Test - Launch - Control – Braking Features Miniature Size ±80°/S or ±200/S <±1.0% FS Linearity 1, 2 or 3 Axis DC Response Built-in Amplifier
Description
The KG Series of angular rate sensor offers a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1, 2 or 3 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data acquisition systems. Supply voltage can be 5V or 8-16V and low current consumption of less than 25mA. With a bandwidth of zero to 1500Hz these sensors are useful for applications within component and full vehicle testing and development programs. Typical applications include: Aero Performance - Structural Analysis - Suspension Test - Launch - Control – Braking Features Miniature Size ±80°/S or ±200/S <±1.0% FS Linearity 1, 2 or 3 Axis DC Response Built-in Amplifier

Suppliers

Company
Product
Description
Supplier Links
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Angular Rate Sensor, KA Sensors Motorsport
KG Series
Miniature Angular Rate Sensor, KA Sensors Motorsport KG Series
The KG Series of angular rate sensor offers a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1, 2 or 3 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data acquisition systems. Supply voltage can be 5V or 8-16V and low current consumption of less than 25mA. With a bandwidth of zero to 1500Hz these sensors are useful for applications within component and full vehicle testing and development programs. Typical applications include: Aero Performance - Structural Analysis - Suspension Test - Launch - Control – Braking Features Miniature Size ±80°/S or ±200/S <±1.0% FS Linearity 1, 2 or 3 Axis DC Response Built-in Amplifier

The KG Series of angular rate sensor offers a compact and rugged solution for the motor sports and automotive testing industries. The sensors offer 1, 2 or 3 axis of measurement with integral signal conditioning to give a standard signal of 0.5 to 4.5V which is ideal for most data acquisition systems. Supply voltage can be 5V or 8-16V and low current consumption of less than 25mA. With a bandwidth of zero to 1500Hz these sensors are useful for applications within component and full vehicle testing and development programs.

Typical applications include: Aero Performance - Structural Analysis - Suspension Test - Launch - Control – Braking

Features

  • Miniature Size
  • ±80°/S or ±200/S
  • <±1.0% FS Linearity
  • 1, 2 or 3 Axis
  • DC Response
  • Built-in Amplifier
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Inertial Navigation Systems
Product Number KG Series
Product Name Miniature Angular Rate Sensor, KA Sensors Motorsport
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
Bandwidth 10 Hz
Transverse Sensitivity 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Tri-axis MEMS Gyro - G300D Gyro - Gladiator Technologies, Inc.
Gladiator Technologies, Inc.
Specs
Angular / Rotary Axes Triaxial
View Details
High-Performance, Miniature Attitude Heading Reference System - 3DM-GX3® -35 - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Additional Outputs Magnetic Field
Features GPS Aided
View Details
First Rank and Submersible Ships Inertial Navigation Systems - MARINS - Exail
Specs
Angular / Rotary Axes Biaxial
Linear Axes Triaxial
Angular Rate Technology Optical
View Details