Inertial Labs, Inc. Sub-Miniature Orientation Sensor OS3D. OEM Version

Description
The OS3D.OEM is aboard level, fully embedded absolute orientation sensor that combines sensor technologies of magnetometers, gyroscopes, and accelerometers to measure absolute orientation of any object. Its internal microcontroller processes the data from nine discrete sensing axes through its sensor fusion algorithm and produces a quaternion orientation solution that is then provided over its standard RS-485 data bus. Designed with the intention of being integrated directly inside of the object to be tracked, OS3D.OEM is just 0.5in x 1.25in (12mm x 32mm). Additionally, its support of RS-485 allows for the possibility of utilizing multiple trackers simultaneously over a single data bus. Key Features and Functionality Real-time, zero latency 3DOF orientation tracking Compensated raw data for acceleration, rate of turn, and magnetic field Up to 500Hz data update rate Full temperature calibration of all sensing elements Internal magnetic disturbance calibration capabilities Dynamic magnetic disturbance compensation Customizable sensor parameters Ability to string sensors together Full featured software SDK PC-based emulator for replacing leading sensors in existing applications Extremely compact design
Description
The OS3D.OEM is aboard level, fully embedded absolute orientation sensor that combines sensor technologies of magnetometers, gyroscopes, and accelerometers to measure absolute orientation of any object. Its internal microcontroller processes the data from nine discrete sensing axes through its sensor fusion algorithm and produces a quaternion orientation solution that is then provided over its standard RS-485 data bus. Designed with the intention of being integrated directly inside of the object to be tracked, OS3D.OEM is just 0.5in x 1.25in (12mm x 32mm). Additionally, its support of RS-485 allows for the possibility of utilizing multiple trackers simultaneously over a single data bus. Key Features and Functionality Real-time, zero latency 3DOF orientation tracking Compensated raw data for acceleration, rate of turn, and magnetic field Up to 500Hz data update rate Full temperature calibration of all sensing elements Internal magnetic disturbance calibration capabilities Dynamic magnetic disturbance compensation Customizable sensor parameters Ability to string sensors together Full featured software SDK PC-based emulator for replacing leading sensors in existing applications Extremely compact design

Suppliers

Company
Product
Description
Supplier Links
Sub-Miniature Orientation Sensor - OS3D. OEM Version - Inertial Labs, Inc.
Paeonian Springs, VA, United States
Sub-Miniature Orientation Sensor
OS3D. OEM Version
Sub-Miniature Orientation Sensor OS3D. OEM Version
The OS3D.OEM is aboard level, fully embedded absolute orientation sensor that combines sensor technologies of magnetometers, gyroscopes, and accelerometers to measure absolute orientation of any object. Its internal microcontroller processes the data from nine discrete sensing axes through its sensor fusion algorithm and produces a quaternion orientation solution that is then provided over its standard RS-485 data bus. Designed with the intention of being integrated directly inside of the object to be tracked, OS3D.OEM is just 0.5in x 1.25in (12mm x 32mm). Additionally, its support of RS-485 allows for the possibility of utilizing multiple trackers simultaneously over a single data bus. Key Features and Functionality Real-time, zero latency 3DOF orientation tracking Compensated raw data for acceleration, rate of turn, and magnetic field Up to 500Hz data update rate Full temperature calibration of all sensing elements Internal magnetic disturbance calibration capabilities Dynamic magnetic disturbance compensation Customizable sensor parameters Ability to string sensors together Full featured software SDK PC-based emulator for replacing leading sensors in existing applications Extremely compact design

The OS3D.OEM is aboard level, fully embedded absolute orientation sensor that combines sensor technologies of magnetometers, gyroscopes, and accelerometers to measure absolute orientation of any object. Its internal microcontroller processes the data from nine discrete sensing axes through its sensor fusion algorithm and produces a quaternion orientation solution that is then provided over its standard RS-485 data bus.

Designed with the intention of being integrated directly inside of the object to be tracked, OS3D.OEM is just 0.5in x 1.25in (12mm x 32mm). Additionally, its support of RS-485 allows for the possibility of utilizing multiple trackers simultaneously over a single data bus.

Key Features and Functionality

  • Real-time, zero latency 3DOF orientation tracking
  • Compensated raw data for acceleration, rate of turn, and magnetic field
  • Up to 500Hz data update rate
  • Full temperature calibration of all sensing elements
  • Internal magnetic disturbance calibration capabilities
  • Dynamic magnetic disturbance compensation
  • Customizable sensor parameters
  • Ability to string sensors together
  • Full featured software SDK
  • PC-based emulator for replacing leading sensors in existing applications
  • Extremely compact design
Supplier's Site

Technical Specifications

  Inertial Labs, Inc.
Product Category Inertial Navigation Systems
Product Number OS3D. OEM Version
Product Name Sub-Miniature Orientation Sensor
Output Options Serial / Digital
Additional Outputs Magnetic Field
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance, Miniature Attitude Heading Reference System - 3DM-GX3® -25-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Additional Outputs Magnetic Field
Angular / Rotary Axes Triaxial
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details
Tri-axis MEMS Gyro - G300D Gyro - Gladiator Technologies, Inc.
Gladiator Technologies, Inc.
Specs
Angular / Rotary Axes Triaxial
View Details