Sames North American Corporation Powder Paint Pump CS130

Description
Design without retention for optimal color changes Strength of the body thanks to the clamping, no deformation Easy to use, quick maintenance and no special tools required Access to the ejector without removing the tip of the powder hose Quick air coupling connectors with color-coding and dissimilar Metal body and injector allowing solvent rinsing The conductive output tip improves the evacuation of the triboelectric charges that may be generated Quick clamping system with a uniform distribution regardless of the number of powder pumps
Request a Quote
Description
Design without retention for optimal color changes Strength of the body thanks to the clamping, no deformation Easy to use, quick maintenance and no special tools required Access to the ejector without removing the tip of the powder hose Quick air coupling connectors with color-coding and dissimilar Metal body and injector allowing solvent rinsing The conductive output tip improves the evacuation of the triboelectric charges that may be generated Quick clamping system with a uniform distribution regardless of the number of powder pumps
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powder Paint Pump - CS130 - Sames North American Corporation
Plymouth, MI, United States
Powder Paint Pump
CS130
Powder Paint Pump CS130
Design without retention for optimal color changes Strength of the body thanks to the clamping, no deformation Easy to use, quick maintenance and no special tools required Access to the ejector without removing the tip of the powder hose Quick air coupling connectors with color-coding and dissimilar Metal body and injector allowing solvent rinsing The conductive output tip improves the evacuation of the triboelectric charges that may be generated Quick clamping system with a uniform distribution regardless of the number of powder pumps
  • Design without retention for optimal color changes
  • Strength of the body thanks to the clamping, no deformation
  • Easy to use, quick maintenance and no special tools required
  • Access to the ejector without removing the tip of the powder hose
  • Quick air coupling connectors with color-coding and dissimilar
  • Metal body and injector allowing solvent rinsing
  • The conductive output tip improves the evacuation of the triboelectric charges that may be generated
  • Quick clamping system with a uniform distribution regardless of the number of powder pumps
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number CS130
Product Name Powder Paint Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Airmix® Paint Pump - 30C25 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2610.7 to 2625.2 psi (1835 to 1846 m of Water)
Liquid Flow 0.198 to 0.462 GPM (0.75 to 1.75 L/min)
View Details
Airmix® Paint Pump - 20C100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Paint Circulating System Pump - PCS 06R440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 261.1 psi (184 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Paint Circulating System Pump - PCS 08F440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details