Sames North American Corporation Paint Circulating System Pump PCS 08F440

Description
Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity: No lubricant cup due to FLOWMAX® Bellows technology - total sealing & dust free Ideal for moisture-sensitive catalyst & UV products Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote
Description
Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity: No lubricant cup due to FLOWMAX® Bellows technology - total sealing & dust free Ideal for moisture-sensitive catalyst & UV products Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paint Circulating System Pump - PCS 08F440 - Sames North American Corporation
Plymouth, MI, United States
Paint Circulating System Pump
PCS 08F440
Paint Circulating System Pump PCS 08F440
Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7 use Productivity: No lubricant cup due to FLOWMAX® Bellows technology - total sealing & dust free Ideal for moisture-sensitive catalyst & UV products Sustainability: Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery Bellows lifetime 10,000,000 cycles - up to 8 years
  • Zero maintenance: FLOWMAX® technology
  • Designed for moisture-sensitive & abrasive materials
  • Extended lifetime

► For configurations & part numbers, please refer to the Documents tab.

Performance:

  • High output to feed several guns in circulation
  • High suction power for materials up to 4,000 cps
  • Turbo air motor also available for continuous 24/7 use

Productivity:

  • No lubricant cup due to FLOWMAX® Bellows technology - total sealing & dust free
  • Ideal for moisture-sensitive catalyst & UV products

Sustainability:

  • Triple chrome piston & cylinder, stainless steel ball & carbide seat for a long-term use
  • Sleek design with few parts. The inversion system provides a fast changeover for a constant material delivery
  • Bellows lifetime 10,000,000 cycles - up to 8 years
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number PCS 08F440
Product Name Paint Circulating System Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airmix® Paint pump - 35C50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.17 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details
Paint Circulating System Pump - PCS 06R440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 261.1 psi (184 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Airmix® Flowmax Paint Pump - 17F60 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1450.4 psi (1020 m of Water)
Liquid Flow 0.475 GPM (1.80 L/min)
View Details
Airless Paint Pump - 34F60 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2900.8 psi (2039 m of Water)
Liquid Flow 0.475 GPM (1.80 L/min)
View Details