Sames North American Corporation Paint Circulating System Pump PCS 06R440

Description
Extended lifetime Quick and simple maintenance Clean paint kitchen ► For configurations and part numbers, please refer to the Documents tab. PERFORMANCE 2 sizes of air motors to deliver the product at the right pressure for high quality finish while reducing air consumption The pump piston is continuously cleaned with pressurized lubricant extending the lifecycle of the pump and reducing maintenance The PCS 06-R440 is a powerful and robust pump has been dubbed “best in class” for endurance & quick & easy maintenance PRODUCTIVITY Quick & easy maintenance operation due to the detached design of the fluid section Anticipate maintenance operations - visual checking the leak detector or any lubricant color change Wall-mounted air motor design allows easy removal of only the fluid section Optimized space in the paint kitchen SUSTAINABILITY Increased lifetime due to the permanent circulation of the lubricant under pressure allowing active cleaning of any particles sticking on the piston Extended lifetime - up to 10,000,000 cycles - due to the use of the SAMES Bellows instead of a lubricant cup Always clean paint kitchen environment - Bellows prevents any leakage outside the fluid section Optimum wear resistance stainless steel, triple chrome and tungsten carbide construction
Request a Quote
Description
Extended lifetime Quick and simple maintenance Clean paint kitchen ► For configurations and part numbers, please refer to the Documents tab. PERFORMANCE 2 sizes of air motors to deliver the product at the right pressure for high quality finish while reducing air consumption The pump piston is continuously cleaned with pressurized lubricant extending the lifecycle of the pump and reducing maintenance The PCS 06-R440 is a powerful and robust pump has been dubbed “best in class” for endurance & quick & easy maintenance PRODUCTIVITY Quick & easy maintenance operation due to the detached design of the fluid section Anticipate maintenance operations - visual checking the leak detector or any lubricant color change Wall-mounted air motor design allows easy removal of only the fluid section Optimized space in the paint kitchen SUSTAINABILITY Increased lifetime due to the permanent circulation of the lubricant under pressure allowing active cleaning of any particles sticking on the piston Extended lifetime - up to 10,000,000 cycles - due to the use of the SAMES Bellows instead of a lubricant cup Always clean paint kitchen environment - Bellows prevents any leakage outside the fluid section Optimum wear resistance stainless steel, triple chrome and tungsten carbide construction
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paint Circulating System Pump - PCS 06R440 - Sames North American Corporation
Plymouth, MI, United States
Paint Circulating System Pump
PCS 06R440
Paint Circulating System Pump PCS 06R440
Extended lifetime Quick and simple maintenance Clean paint kitchen ► For configurations and part numbers, please refer to the Documents tab. PERFORMANCE 2 sizes of air motors to deliver the product at the right pressure for high quality finish while reducing air consumption The pump piston is continuously cleaned with pressurized lubricant extending the lifecycle of the pump and reducing maintenance The PCS 06-R440 is a powerful and robust pump has been dubbed “best in class” for endurance & quick & easy maintenance PRODUCTIVITY Quick & easy maintenance operation due to the detached design of the fluid section Anticipate maintenance operations - visual checking the leak detector or any lubricant color change Wall-mounted air motor design allows easy removal of only the fluid section Optimized space in the paint kitchen SUSTAINABILITY Increased lifetime due to the permanent circulation of the lubricant under pressure allowing active cleaning of any particles sticking on the piston Extended lifetime - up to 10,000,000 cycles - due to the use of the SAMES Bellows instead of a lubricant cup Always clean paint kitchen environment - Bellows prevents any leakage outside the fluid section Optimum wear resistance stainless steel, triple chrome and tungsten carbide construction
  • Extended lifetime
  • Quick and simple maintenance
  • Clean paint kitchen

► For configurations and part numbers, please refer to the Documents tab.

PERFORMANCE

  • 2 sizes of air motors to deliver the product at the right pressure for high quality finish while reducing air consumption
  • The pump piston is continuously cleaned with pressurized lubricant extending the lifecycle of the pump and reducing maintenance
  • The PCS 06-R440 is a powerful and robust pump has been dubbed “best in class” for endurance & quick & easy maintenance

PRODUCTIVITY

  • Quick & easy maintenance operation due to the detached design of the fluid section
  • Anticipate maintenance operations - visual checking the leak detector or any lubricant color change
  • Wall-mounted air motor design allows easy removal of only the fluid section
  • Optimized space in the paint kitchen

SUSTAINABILITY

  • Increased lifetime due to the permanent circulation of the lubricant under pressure allowing active cleaning of any particles sticking on the piston
  • Extended lifetime - up to 10,000,000 cycles - due to the use of the SAMES Bellows instead of a lubricant cup
  • Always clean paint kitchen environment - Bellows prevents any leakage outside the fluid section
  • Optimum wear resistance stainless steel, triple chrome and tungsten carbide construction
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number PCS 06R440
Product Name Paint Circulating System Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 261.1 psi (184 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Airless Paint Pump - 34F60 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2900.8 psi (2039 m of Water)
Liquid Flow 0.475 GPM (1.80 L/min)
View Details
Airless Paint Pump - 40F260 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 1.267 GPM (4.80 L/min)
View Details
Airmix® Paint pump - 35C50 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.17 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details
Spray Paint Pump - 08C240 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 696.2 psi (489 m of Water)
Liquid Flow 1.901 GPM (7.20 L/min)
View Details