Sames North American Corporation Airmix® Paint Pump 30C25

Description
Efficiency - perfect for Airmix® finish Optimization - built with minimal parts Simplicity - lowest cost of ownership ► For configurations and part numbers, please refer to the Documents tab. Performance Constant and pulse-free delivery for superior finish Priming at very low air pressures (0.6 bar) Productivity Large foot valve to handle high viscosity materials (up to 5,000 cPs) A closed construction prevents risk of injuries & protects lubricant from external contamination Easy, rotatable outlet fitting for quick maintenance Designed to eliminate dead zones and facilitate pump priming & flushing Leak monitoring vent hole for fast control Quiet air motor - low noise Sustainability Air motor (45% less spare parts vs competitors for maintenance) Differential air motor keeps paint pump from frosting over Ultra coated plugger for less friction & improved abrasion resistance Single GT seal to avoid throat packing maintenance & low friction, large lubricant wet cup
Request a Quote
Description
Efficiency - perfect for Airmix® finish Optimization - built with minimal parts Simplicity - lowest cost of ownership ► For configurations and part numbers, please refer to the Documents tab. Performance Constant and pulse-free delivery for superior finish Priming at very low air pressures (0.6 bar) Productivity Large foot valve to handle high viscosity materials (up to 5,000 cPs) A closed construction prevents risk of injuries & protects lubricant from external contamination Easy, rotatable outlet fitting for quick maintenance Designed to eliminate dead zones and facilitate pump priming & flushing Leak monitoring vent hole for fast control Quiet air motor - low noise Sustainability Air motor (45% less spare parts vs competitors for maintenance) Differential air motor keeps paint pump from frosting over Ultra coated plugger for less friction & improved abrasion resistance Single GT seal to avoid throat packing maintenance & low friction, large lubricant wet cup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airmix® Paint Pump - 30C25 - Sames North American Corporation
Plymouth, MI, United States
Airmix® Paint Pump
30C25
Airmix® Paint Pump 30C25
Efficiency - perfect for Airmix® finish Optimization - built with minimal parts Simplicity - lowest cost of ownership ► For configurations and part numbers, please refer to the Documents tab. Performance Constant and pulse-free delivery for superior finish Priming at very low air pressures (0.6 bar) Productivity Large foot valve to handle high viscosity materials (up to 5,000 cPs) A closed construction prevents risk of injuries & protects lubricant from external contamination Easy, rotatable outlet fitting for quick maintenance Designed to eliminate dead zones and facilitate pump priming & flushing Leak monitoring vent hole for fast control Quiet air motor - low noise Sustainability Air motor (45% less spare parts vs competitors for maintenance) Differential air motor keeps paint pump from frosting over Ultra coated plugger for less friction & improved abrasion resistance Single GT seal to avoid throat packing maintenance & low friction, large lubricant wet cup
  • Efficiency - perfect for Airmix® finish
  • Optimization - built with minimal parts
  • Simplicity - lowest cost of ownership

► For configurations and part numbers, please refer to the Documents tab.

Performance

  • Constant and pulse-free delivery for superior finish
  • Priming at very low air pressures (0.6 bar)

Productivity

  • Large foot valve to handle high viscosity materials (up to 5,000 cPs)
  • A closed construction prevents risk of injuries & protects lubricant from external contamination
  • Easy, rotatable outlet fitting for quick maintenance
  • Designed to eliminate dead zones and facilitate pump priming & flushing
  • Leak monitoring vent hole for fast control
  • Quiet air motor - low noise

Sustainability

  • Air motor (45% less spare parts vs competitors for maintenance)
  • Differential air motor keeps paint pump from frosting over
  • Ultra coated plugger for less friction & improved abrasion resistance
  • Single GT seal to avoid throat packing maintenance & low friction, large lubricant wet cup
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 30C25
Product Name Airmix® Paint Pump
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 2610.7 to 2625.2 psi (1835 to 1846 m of Water)
Liquid Flow 0.198 to 0.462 GPM (0.75 to 1.75 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extreme Duty Extrusion Pump - REXSON S1 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 6193.1 psi (4354 m of Water)
Power Source Air or Pneumatic
View Details
Airless Paint Pump - 40C100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details
Airmix® Pump - 16C240 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Airless Paint Pump - 40C100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details