Sames North American Corporation Airmix® Paint Pump 20C100

Description
Ideal for Airmix® applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work environment ​Productivity: Construction without dead zones for quick flushing & product changes The mobile seal located on the piston ensures the mechanical cleaning of the fluid section internal wall during pump runs Lower mobile single lip packing (GT) reducing friction for improved efficiency Sustainability: Fewer parts & simple design for extended lifetime Polyfluid and PTFE graphite seal for improved wear resistance Triple chrome layer piston for exceptional durability
Request a Quote
Description
Ideal for Airmix® applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work environment ​Productivity: Construction without dead zones for quick flushing & product changes The mobile seal located on the piston ensures the mechanical cleaning of the fluid section internal wall during pump runs Lower mobile single lip packing (GT) reducing friction for improved efficiency Sustainability: Fewer parts & simple design for extended lifetime Polyfluid and PTFE graphite seal for improved wear resistance Triple chrome layer piston for exceptional durability
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Airmix® Paint Pump - 20C100 - Sames North American Corporation
Plymouth, MI, United States
Airmix® Paint Pump
20C100
Airmix® Paint Pump 20C100
Ideal for Airmix® applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work environment ​Productivity: Construction without dead zones for quick flushing & product changes The mobile seal located on the piston ensures the mechanical cleaning of the fluid section internal wall during pump runs Lower mobile single lip packing (GT) reducing friction for improved efficiency Sustainability: Fewer parts & simple design for extended lifetime Polyfluid and PTFE graphite seal for improved wear resistance Triple chrome layer piston for exceptional durability
  • Ideal for Airmix® applications
  • High efficiency pump for maximum energy savings
  • Optimized construction for simple & quick maintenance

► For configurations & part numbers, please refer to the Documents tab.

Performance:

  • Economical with low air consumption
  • Quiet air motor to preserve work environment

​Productivity:

  • Construction without dead zones for quick flushing & product changes
  • The mobile seal located on the piston ensures the mechanical cleaning of the fluid section internal wall during pump runs
  • Lower mobile single lip packing (GT) reducing friction for improved efficiency

Sustainability:

  • Fewer parts & simple design for extended lifetime
  • Polyfluid and PTFE graphite seal for improved wear resistance
  • Triple chrome layer piston for exceptional durability
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number 20C100
Product Name Airmix® Paint Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Paint Circulating System Pump - PCS 06R440 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 261.1 psi (184 m of Water)
Liquid Flow 2.323 GPM (8.80 L/min)
View Details
Airless Paint Pump - 40C100 - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 3480.9 psi (2447 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
View Details
Fast Clean Paint Gear Pump 10cc -  - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Gear Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Sealant and Adhesive Extrusion Pump - REXSON 60C60 - Sames North American Corporation
Specs
Pump Type Drum Pump; Positive Displacement Pump
Discharge Pressure 5221.4 psi (3671 m of Water)
Liquid Flow 0.238 GPM (0.90 L/min)
View Details