The S.I.Tech Model 2890 is a T1 or E1 to fiber optic transmitter/receiver
The S.I.Tech 2890/2891 Bit-Driver is designed to work with T1 or E1 systems. Model 2890/2891 is a T1 or E1 to fiber optic transmitter/receiver
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 2890 |
| Product Name | T1 or E1 to Fiber Optic Transmitter/Receiver |
| Network Equipment | Gateway |
| Area Network Type | LAN Capable |
| Form Factor | Rack Mount |
| Protocol / Network | T1 AMI or B8Zs, E1 AMI or HDB3 |