The S.I.Tech 3160 is an Ethernet to fiber optic media converter for extending links up to 80 km in harsh environments. It supports 10/100/1000Base-T with a shielded RJ45 interface and ST fiber connector. Operating at 10 to 1000 Mbps, it has a bit error rate of 10⁻¹² and functions from 0 to 50°C. Power input ranges from 5 to 60 VDC at 10 W. The metal enclosure measures 23.8 × 10.8 × 4.4 cm and weighs 900 grams. It supports auto-negotiation, full duplex, and auto MDI/MDI-X. Single-mode optics enable transmission up to 80 km using 1310 nm or 1550 nm wavelengths. Units require pairing with a 2160 converter. UL, CSA, CE, and TUV GS listed; complies with FCC Class A, Part 15.
The S.I.Tech 3160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 3160's are completely transparent to the system. Units must be installed in pairs.(3160 and 2160) Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 3160 |
| Product Name | Ethernet to Fiber Optic Media Converter |
| Form Factor | Module |
| Features | Duplex; LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |