The Model 2562 is an optical asynchronous ruggedized mini bit-driver designed for half-duplex RS-485 communication over fiber optic cable. It features a metal ST connector for optical interface, a female DB25 connector for electrical interface, and operates at data rates up to 115.2 Kbps. The unit supports an operating temperature range of -40°C to +80°C for multimode fiber and -20°C to +60°C for single-mode fiber, with conformal coating and a metal enclosure measuring 7.25 x 2.28 x 1.3 inches. It complies with IEEE C37.90.1 and IEC 801 surge protection standards, meets FCC Class A, Part 15 requirements, and is panel-mountable with two mounting locations. Power is supplied via 85 to 265 VAC or DC.
Up to 115 Kbps asynchronous operation on fiber optic cable, half duplex operation
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2562 |
| Product Name | RS 485 Rugged Optical BitDriver® |
| Form Factor | Module |
| Features | LED Indicator |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Compliances | FCC Class A, Part 15 |