The Model 2616 is an optical asynchronous mini bit-driver for RS-485 half-duplex communication at 0 to 115.2 Kbps, converting electrical signals to optical fiber transmission. It features an ST connector for multimode fiber, a metal enclosure measuring 1.75 x 3 x 0.625 inches (4.5 x 7.5 x 1.6 cm), and operates from -40°C to +80°C. The unit supports up to 2000 meters (6600 feet) over 50, 62.5, or 100 micron core fiber with 10 dB power budget and 1 microwatt receiver sensitivity. Panel or DIN rail mounting is supported, with external power via a 5V or 12V DC supply. It meets FCC Class A, Part 15 requirements.
0 to 115.2 Kbps asynchronous, RS-485 half duplex operation
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2616 |
| Product Name | RS-485 to Optical Mini Media Converter |
| Form Factor | Module |