S.I. Tech, Inc. ON-OFF Fiber Optic Link Receive 2812-REC

Description
The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses power, the relay in the local receiver will turn OFF. The 4 sets of Form C (4PDT) relay contacts are provided on the rear panel via screw terminal blocks. The power input (+12 VDC or +24VDC) is also via screw terminals. The fiber optic input/output is provided on the rear panel via ST receptacles, 905/906 compatible SMA receptacles are available as an option. The front panel contains 2 indicator LEDs, a power ON indicator and a CARRIER (10 KHz detected) indicator.
Request a Quote Datasheet
Description
The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses power, the relay in the local receiver will turn OFF. The 4 sets of Form C (4PDT) relay contacts are provided on the rear panel via screw terminal blocks. The power input (+12 VDC or +24VDC) is also via screw terminals. The fiber optic input/output is provided on the rear panel via ST receptacles, 905/906 compatible SMA receptacles are available as an option. The front panel contains 2 indicator LEDs, a power ON indicator and a CARRIER (10 KHz detected) indicator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ON-OFF Fiber Optic Link Receive - 2812-REC - S.I. Tech, Inc.
Batavia, IL, United States
ON-OFF Fiber Optic Link Receive
2812-REC
ON-OFF Fiber Optic Link Receive 2812-REC
The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses power, the relay in the local receiver will turn OFF. The 4 sets of Form C (4PDT) relay contacts are provided on the rear panel via screw terminal blocks. The power input (+12 VDC or +24VDC) is also via screw terminals. The fiber optic input/output is provided on the rear panel via ST receptacles, 905/906 compatible SMA receptacles are available as an option. The front panel contains 2 indicator LEDs, a power ON indicator and a CARRIER (10 KHz detected) indicator.

The
2812 receiver detects this optical square wave and turns ON a 4PDT
relay. If the fiber cable is removed, broken, or the remote transmitter or
local receiver loses power, the relay in the local receiver will turn OFF.
The 4 sets of Form C (4PDT) relay contacts are provided on the rear
panel via screw terminal blocks. The power input (+12 VDC or +24VDC)
is also via screw terminals.
The fiber optic input/output is provided on the rear panel via ST receptacles, 905/906 compatible SMA receptacles are available as an option.
The front panel contains 2 indicator LEDs, a power ON indicator and a CARRIER (10 KHz detected) indicator.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2812-REC
Product Name ON-OFF Fiber Optic Link Receive
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
Unlock Full Specs
to access all available technical data

Similar Products

USB to RS-232 Adapter - 212005 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Optical Async Bit-Driver® Pt-Pt - 2310 - S.I. Tech, Inc.
Specs
Form Factor Board
Features Rack Mount; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
TTL - Fiber Optic Bit-Driver® - 2856-2R - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS-485 to Optical Mini Media Converter - 2616 - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature -40 to 80 C (-40 to 176 F)
Compliances FCC Class A, Part 15
View Details