S.I. Tech, Inc. RS-485 Optical Mini Bit-Driver® 2145

Description
The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an optical to electrical converter between an fiber optic segment and electrical station(s), or T-connector/repeater between two fiber optic segments and electrical station(s). The 2145 is transparent and does not evaluate the PROFIBUS data exchange. Using fiber optics over the physical layer, the 2145 provides longer segment distances, electromagnetic noise immunity and ground potential difference independence in the linear bus topology. The 2145 optics can be optionally equipped with different characteristics. The 2145 retimes the received optical signal and can link up to 32 fiber optic segments in series. The electrical port supports up to 31 stations. The 2145 Termination switch can select an internal cable type-A termination. External terminations can derive power from the sub-D connector between pins 6 and 5. The 2145 unit attaches to EN50022 (35mm DIN) mounting rail. Power is applied through screw terminals and data rate selection made through internal DIP switches.
Request a Quote
Description
The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an optical to electrical converter between an fiber optic segment and electrical station(s), or T-connector/repeater between two fiber optic segments and electrical station(s). The 2145 is transparent and does not evaluate the PROFIBUS data exchange. Using fiber optics over the physical layer, the 2145 provides longer segment distances, electromagnetic noise immunity and ground potential difference independence in the linear bus topology. The 2145 optics can be optionally equipped with different characteristics. The 2145 retimes the received optical signal and can link up to 32 fiber optic segments in series. The electrical port supports up to 31 stations. The 2145 Termination switch can select an internal cable type-A termination. External terminations can derive power from the sub-D connector between pins 6 and 5. The 2145 unit attaches to EN50022 (35mm DIN) mounting rail. Power is applied through screw terminals and data rate selection made through internal DIP switches.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS-485 Optical Mini Bit-Driver® Model 2145 from S.I. Tech, Inc. is designed for use in PROFIBUS-DP applications, functioning as a two-port optical repeater with a single TIA/EIA-485-A electrical port. It supports data rates from 9600 baud to 12 Mbaud and operates in a linear bus topology. The device can serve multiple roles, including an optical repeater between fiber optic segments, an optical to electrical converter, or a T-connector/repeater for connecting fiber optic segments to electrical stations. The 2145 enhances communication by providing longer segment distances, immunity to electromagnetic noise, and independence from ground potential differences. It can link up to 32 fiber optic segments in series and supports up to 31 electrical stations through its electrical port. The unit features a termination switch for internal cable type-A termination and allows for external terminations to derive power from the sub-D connector. It is designed for DIN rail mounting and requires a power supply of 24VDC with a consumption of 3 Watts. The operating temperature range is -25°C to +70°C, making it suitable for various environments.

Datasheet Summary
Powered by GS/AI

The RS-485 Optical Mini Bit-Driver® Model 2145 from S.I. Tech, Inc. is designed for use in PROFIBUS-DP applications, functioning as a two-port optical repeater with a single TIA/EIA-485-A electrical port. It supports data rates from 9600 baud to 12 Mbaud and operates in a linear bus topology. The device can serve multiple roles, including an optical repeater between fiber optic segments, an optical to electrical converter, or a T-connector/repeater for connecting fiber optic segments to electrical stations. The 2145 enhances communication by providing longer segment distances, immunity to electromagnetic noise, and independence from ground potential differences. It can link up to 32 fiber optic segments in series and supports up to 31 electrical stations through its electrical port. The unit features a termination switch for internal cable type-A termination and allows for external terminations to derive power from the sub-D connector. It is designed for DIN rail mounting and requires a power supply of 24VDC with a consumption of 3 Watts. The operating temperature range is -25°C to +70°C, making it suitable for various environments.

Suppliers

Company
Product
Description
Supplier Links
RS-485 Optical Mini Bit-Driver® - 2145 - S.I. Tech, Inc.
Batavia, IL, United States
RS-485 Optical Mini Bit-Driver®
2145
RS-485 Optical Mini Bit-Driver® 2145
The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an optical to electrical converter between an fiber optic segment and electrical station(s), or T-connector/repeater between two fiber optic segments and electrical station(s). The 2145 is transparent and does not evaluate the PROFIBUS data exchange. Using fiber optics over the physical layer, the 2145 provides longer segment distances, electromagnetic noise immunity and ground potential difference independence in the linear bus topology. The 2145 optics can be optionally equipped with different characteristics. The 2145 retimes the received optical signal and can link up to 32 fiber optic segments in series. The electrical port supports up to 31 stations. The 2145 Termination switch can select an internal cable type-A termination. External terminations can derive power from the sub-D connector between pins 6 and 5. The 2145 unit attaches to EN50022 (35mm DIN) mounting rail. Power is applied through screw terminals and data rate selection made through internal DIP switches.

The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an optical to electrical converter between an fiber optic segment and electrical station(s), or T-connector/repeater between two fiber optic segments and electrical station(s). The 2145 is transparent and does not evaluate the PROFIBUS data exchange. Using fiber optics over the physical layer, the 2145 provides longer segment distances, electromagnetic noise immunity and ground potential difference independence in the linear bus topology. The 2145 optics can be optionally equipped with different characteristics. The 2145 retimes the received optical signal and can link up to 32 fiber optic segments in series. The electrical port supports up to 31 stations. The 2145 Termination switch can select an internal cable type-A termination. External terminations can derive power from the sub-D connector between pins 6 and 5. The 2145 unit attaches to EN50022 (35mm DIN) mounting rail. Power is applied through screw terminals and data rate selection made through internal DIP switches.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2145
Product Name RS-485 Optical Mini Bit-Driver®
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Async BitDriver® Pt-Pt - 2360 - S.I. Tech, Inc.
Specs
Form Factor Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8"
Features Rack Mount; Duplex; LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Fiber Optic Bit-Driver® - 2867 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex (optional feature); LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
CAN Bus to Fiber Repeater - 2149 - S.I. Tech, Inc.
Specs
Form Factor CAN; Module
Operating Temperature 0.0 to 70 C (32 to 158 F)
Compliances UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard.
View Details
High Speed TTL to Fiber Optic Transmitter - 2820 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details