S.I. Tech, Inc. Optical Async Ruggedized BitDriver® 2560

Description
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking 2 control signals
Request a Quote
Description
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking 2 control signals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optical Async Ruggedized BitDriver® model 2560 from S.I. Tech, Inc. is designed for asynchronous operation over fiber optic cables, supporting simplex or full duplex communication with a maximum data rate of 115 Kbps. It features an RS-232-C interface with two control lines and is equipped with a metal ST connector for interfacing with fiber optic duplex cables, with options for SMA, SC, and FC connectors for single mode applications. This model operates within a temperature range of -40°C to 80°C for multimode and -20°C to 60°C for single mode. It has a compact size of 7.25 x 2.28 x 1.3 inches and weighs 0.9 lbs (400 grams). The device requires an input power range of 85 V to 260 VAC or DC, with options for +24 VDC and -48 VDC. It complies with FCC Class A, Part 15 Computing Devices Standard and includes LED indicators for power, transmit, and receive data, as well as panel mounting brackets for installation. The receiver sensitivity is specified at 20 microwatts with a 10 dB power budget at 820 nanometers.

Datasheet Summary
Powered by GS/AI

The Optical Async Ruggedized BitDriver® model 2560 from S.I. Tech, Inc. is designed for asynchronous operation over fiber optic cables, supporting simplex or full duplex communication with a maximum data rate of 115 Kbps. It features an RS-232-C interface with two control lines and is equipped with a metal ST connector for interfacing with fiber optic duplex cables, with options for SMA, SC, and FC connectors for single mode applications. This model operates within a temperature range of -40°C to 80°C for multimode and -20°C to 60°C for single mode. It has a compact size of 7.25 x 2.28 x 1.3 inches and weighs 0.9 lbs (400 grams). The device requires an input power range of 85 V to 260 VAC or DC, with options for +24 VDC and -48 VDC. It complies with FCC Class A, Part 15 Computing Devices Standard and includes LED indicators for power, transmit, and receive data, as well as panel mounting brackets for installation. The receiver sensitivity is specified at 20 microwatts with a 10 dB power budget at 820 nanometers.

Suppliers

Company
Product
Description
Supplier Links
Optical Async Ruggedized BitDriver® - 2560 - S.I. Tech, Inc.
Batavia, IL, United States
Optical Async Ruggedized BitDriver®
2560
Optical Async Ruggedized BitDriver® 2560
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking 2 control signals

Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking 2 control signals

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2560
Product Name Optical Async Ruggedized BitDriver®
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
Compliances FCC Class A, Part 15
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Optical Multidrop Bit-Driver® - 2109 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
ON-OFF Fiber Optic Link - 2813 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS422 Optical Bit Driver® Pt-Pt - 2106 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Asynchronous Optical Bit-Driver® - 2005V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details