Model 2005 is an asynchronous optical bit-driver for transmitting data at 110 bps to 56 Kbps over fiber optic cable in simplex or full-duplex mode, with a maximum range of 6600 feet using multimode fiber or 23,000 feet with single-mode fiber. It includes an RS-232-C interface, built-in diagnostic logic probe for TD, RD, RTS, CTS, DSR, and DCD, a null modem switch, and constant or controlled carrier options. The unit operates from 105 to 130 VAC, has LEDs for carrier and data status, and is housed in a metal enclosure measuring 7.5 × 7 × 3 inches. Transmitter output is 0.5 microwatts at 880 nm; receiver sensitivity is 15 nanowatts at 10⁻⁹ bit error rate. Operating temperature is 0°C to 50°C. It is UL and CSA listed and meets FCC Class A, Part 15.
Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom from the problems of EMI/RFI to its maximum operating range of up to 6600 feet. Totally dielectric fiber optic cable is immune to high voltage and lightning. This compact asynchronous system can help you transmit data in-house or in other short-haul applications through the noisiest operating environments without losing a bit. (Bit error rate ≤ 10E-9) It's a stand-alone component, complete with RS-232 interface, 120 volt power cord plus input and output transmission connections. LEDs are used to indicate the presence of carrier and data signaling over the data path. There is a diagnostic logic probe to verify "high" or "low" status of TD, RD, TSR, CTS, DSR and DCD circuits -- without a breakout unit. Includes null modem switch to configure the modem as a DTE device instantly, and a constant or controlled carrier switch.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2005 |
| Product Name | Asynchronous Optical Bit-Driver® |
| Form Factor | Module |
| Features | Duplex; LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Compliances | UL, CSA, FCC Class A Part 15 |