S.I. Tech, Inc. CCTV - Fiber Optic Video System Transmit 2809-TR

Description
Operation Mode: CCTV video - color or black and white System Bandwidth: 10 Hz to 15 MHz Transmitter Input Impedance: 75 ohms, BNC bulkhead jack Input Voltage: 1 Volt rms Receiver Adjustment Range: 40:1 Linearity: 1 percent typical Output Load Impedance: 75 ohms Operating Wavelength*: 820 nanometers (1300 nm options) Optical Connectors: ST or SMA receptacle Operating Temperature: 0 °C to 50 °C Plastic Enclosure: 6" X 6.5" X 2.75" (15.2 X 16.5 X 7 cm) Weight: 2lbs. (1 kg) Input Power: 110 VAC 50/60 Hz 220 Volt Version: Model 2809V TR/2810V REC Card Version: 2379/2380 (3000 Rack) *1300 nanometers is an option for 5 km or longer system
Request a Quote Datasheet
Description
Operation Mode: CCTV video - color or black and white System Bandwidth: 10 Hz to 15 MHz Transmitter Input Impedance: 75 ohms, BNC bulkhead jack Input Voltage: 1 Volt rms Receiver Adjustment Range: 40:1 Linearity: 1 percent typical Output Load Impedance: 75 ohms Operating Wavelength*: 820 nanometers (1300 nm options) Optical Connectors: ST or SMA receptacle Operating Temperature: 0 °C to 50 °C Plastic Enclosure: 6" X 6.5" X 2.75" (15.2 X 16.5 X 7 cm) Weight: 2lbs. (1 kg) Input Power: 110 VAC 50/60 Hz 220 Volt Version: Model 2809V TR/2810V REC Card Version: 2379/2380 (3000 Rack) *1300 nanometers is an option for 5 km or longer system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCTV - Fiber Optic Video System Transmit - 2809-TR - S.I. Tech, Inc.
Batavia, IL, United States
CCTV - Fiber Optic Video System Transmit
2809-TR
CCTV - Fiber Optic Video System Transmit 2809-TR
Operation Mode: CCTV video - color or black and white System Bandwidth: 10 Hz to 15 MHz Transmitter Input Impedance: 75 ohms, BNC bulkhead jack Input Voltage: 1 Volt rms Receiver Adjustment Range: 40:1 Linearity: 1 percent typical Output Load Impedance: 75 ohms Operating Wavelength*: 820 nanometers (1300 nm options) Optical Connectors: ST or SMA receptacle Operating Temperature: 0 °C to 50 °C Plastic Enclosure: 6" X 6.5" X 2.75" (15.2 X 16.5 X 7 cm) Weight: 2lbs. (1 kg) Input Power: 110 VAC 50/60 Hz 220 Volt Version: Model 2809V TR/2810V REC Card Version: 2379/2380 (3000 Rack) *1300 nanometers is an option for 5 km or longer system

Operation Mode:

CCTV video - color or black and white

System Bandwidth:

10 Hz to 15 MHz

Transmitter Input Impedance:

75 ohms, BNC bulkhead jack

Input Voltage:

1 Volt rms

Receiver Adjustment Range:

40:1

Linearity:

1 percent typical

Output Load Impedance:

75 ohms

Operating Wavelength*:

820 nanometers (1300 nm options)

Optical Connectors:

ST or SMA receptacle

Operating Temperature:

0 °C to 50 °C

Plastic Enclosure:

6" X 6.5" X 2.75"
(15.2 X 16.5 X 7 cm)

Weight:

2lbs. (1 kg)

Input Power:

110 VAC 50/60 Hz

220 Volt Version:

Model 2809V TR/2810V REC

Card Version:

2379/2380 (3000 Rack)

*1300 nanometers is an option for 5 km or longer system

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2809-TR
Product Name CCTV - Fiber Optic Video System Transmit
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

TTL FiberOptic Transmitter Receiver Pair - 2865 TR/REC - S.I. Tech, Inc.
Specs
Form Factor Board; TTL
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
View Details
CCTV - Fiber Optic Video System Receiver - 2810-REC - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet to Fiber Optic Media Converter - 3160 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS 485 Optical Point to Point Bus - 2110-DIN - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15, UL Listed
View Details