S.I. Tech, Inc. RS-485 Optical Bit-Driver® Pt-Pt 2345

Description
Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45) Input/Output Interface: Asynchronous at 9.6 Kbps Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option) Transmission Distance: See distance chart Optical Power into a 50 Micron Core Optical Fiber: 5 microwatts, 10 dB power budget @ 820 nanometers (High power option & 1300nm option) Receiver Sensitivity: 250 nanowatts at less than 10 -9 bit error rate Operating Temperature: 0 °C to 50 °C Enclosure: 19" rack holds 16 cards Card Size: Eurocard 3.9" x 6.8" (9.9 x 7.3 cm) Weight: 0.5 lb (200 grams) Termination: A switch is provided to terminate RS-485 line Features: 9.6 Kbps asynchronous half duplex operation 6600 ft. (2Km) distance capability 0°C to 50°C operating range ST connector receptacle (SMA option) Designed to work with Johnson Controls System and with S.I.Tech Model 2110 Meets FCC requirements of Class A, Part 15 Computing Devices Standard. Specifications subject to change without notice.
Request a Quote
Description
Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45) Input/Output Interface: Asynchronous at 9.6 Kbps Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option) Transmission Distance: See distance chart Optical Power into a 50 Micron Core Optical Fiber: 5 microwatts, 10 dB power budget @ 820 nanometers (High power option & 1300nm option) Receiver Sensitivity: 250 nanowatts at less than 10 -9 bit error rate Operating Temperature: 0 °C to 50 °C Enclosure: 19" rack holds 16 cards Card Size: Eurocard 3.9" x 6.8" (9.9 x 7.3 cm) Weight: 0.5 lb (200 grams) Termination: A switch is provided to terminate RS-485 line Features: 9.6 Kbps asynchronous half duplex operation 6600 ft. (2Km) distance capability 0°C to 50°C operating range ST connector receptacle (SMA option) Designed to work with Johnson Controls System and with S.I.Tech Model 2110 Meets FCC requirements of Class A, Part 15 Computing Devices Standard. Specifications subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 2345 is an RS-485 optical asynchronous bit-driver designed for point-to-point communication at 9.6 Kbps in half-duplex mode. It features an ST connector for fiber optic interfacing, with an SMA option available, and mounts in a 19-inch rack as a Eurocard measuring 9.9 x 7.3 cm. The device operates from 0°C to 50°C, weighs 200 grams, and includes an RS-485 termination switch. It supports transmission distances up to 2 km over 50 or 62.5 micron multimode fiber, or up to 7 km over single-mode fiber with the 1300 nm variant. The optical power into a 50 micron fiber is 5 microwatts at 820 nm, with a receiver sensitivity of 250 nanowatts at less than 10^-9 bit error rate. It meets FCC Class A, Part 15 requirements for computing devices.

Datasheet Summary
Powered by GS/AI

The Model 2345 is an RS-485 optical asynchronous bit-driver designed for point-to-point communication at 9.6 Kbps in half-duplex mode. It features an ST connector for fiber optic interfacing, with an SMA option available, and mounts in a 19-inch rack as a Eurocard measuring 9.9 x 7.3 cm. The device operates from 0°C to 50°C, weighs 200 grams, and includes an RS-485 termination switch. It supports transmission distances up to 2 km over 50 or 62.5 micron multimode fiber, or up to 7 km over single-mode fiber with the 1300 nm variant. The optical power into a 50 micron fiber is 5 microwatts at 820 nm, with a receiver sensitivity of 250 nanowatts at less than 10^-9 bit error rate. It meets FCC Class A, Part 15 requirements for computing devices.

Suppliers

Company
Product
Description
Supplier Links
RS-485 Optical Bit-Driver® Pt-Pt - 2345 - S.I. Tech, Inc.
Batavia, IL, United States
RS-485 Optical Bit-Driver® Pt-Pt
2345
RS-485 Optical Bit-Driver® Pt-Pt 2345
Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45) Input/Output Interface: Asynchronous at 9.6 Kbps Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option) Transmission Distance: See distance chart Optical Power into a 50 Micron Core Optical Fiber: 5 microwatts, 10 dB power budget @ 820 nanometers (High power option & 1300nm option) Receiver Sensitivity: 250 nanowatts at less than 10 -9 bit error rate Operating Temperature: 0 °C to 50 °C Enclosure: 19" rack holds 16 cards Card Size: Eurocard 3.9" x 6.8" (9.9 x 7.3 cm) Weight: 0.5 lb (200 grams) Termination: A switch is provided to terminate RS-485 line Features: 9.6 Kbps asynchronous half duplex operation 6600 ft. (2Km) distance capability 0°C to 50°C operating range ST connector receptacle (SMA option) Designed to work with Johnson Controls System and with S.I.Tech Model 2110 Meets FCC requirements of Class A, Part 15 Computing Devices Standard. Specifications subject to change without notice.
Operating Mode:Asynchronous, half duplex RS-485 (8-pin RJ-45)
Input/Output Interface:Asynchronous at 9.6 Kbps
Transmission Line Interface:ST connector is standard for interfacing with fiber optic cable (SMA option)
Transmission Distance:See distance chart
Optical Power into a 50 Micron Core Optical Fiber:
5 microwatts, 10 dB power budget @ 820 nanometers
(High power option & 1300nm option)
Receiver Sensitivity:250 nanowatts at less than 10

-9 bit error rate

Operating Temperature:0 °C to 50 °C
Enclosure:19" rack holds 16 cards
Card Size:Eurocard 3.9" x 6.8"
(9.9 x 7.3 cm)
Weight:0.5 lb (200 grams)
Termination:A switch is provided to terminate RS-485 line

Features:

  • 9.6 Kbps asynchronous half duplex operation
  • 6600 ft. (2Km) distance capability
  • 0°C to 50°C operating range
  • ST connector receptacle (SMA option)
  • Designed to work with Johnson Controls System and with S.I.Tech Model 2110

Meets FCC requirements of Class A, Part 15 Computing Devices Standard.
Specifications subject to change without notice.
Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2345
Product Name RS-485 Optical Bit-Driver® Pt-Pt
Form Factor Board
Features Rack Mount; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
Unlock Full Specs
to access all available technical data

Similar Products

RS 485 Pt-Pt Optical Bit-Driver® - 2110 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS 422 - Fiber Optic Bit Driver® - 2857V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
USB to RS-232 Adapter - 212005 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
CAN Bus to Fiber Repeater - 2149 - S.I. Tech, Inc.
Specs
Form Factor CAN; Module
Operating Temperature 0.0 to 70 C (32 to 158 F)
Compliances UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard.
View Details