The 2825 is an ECL to fiber optic transmitter/receiver
|
Transmission: | Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber |
|
Typical Bit Error Rate: | Better than 10
-9 |
ELECTRICAL SIGNAL INPUT/OUTPUT
FOR TRANSMITTER AND RECEIVER
|
Format: | ECL |
|
Connector: | Triax |
|
Data Rate: | Up to 40Mbps |
|
Input impedance: | ECL levels 120-Ohm |
|
Input Power: | 10 to 30VDC 500mA Max |
OPTICAL TRANSMITTER
|
LED : | 10dB Budget 62.5/125 Fiber |
|
Wavelength: | 1300 nm |
|
Emitter Type: | LED |
|
Optical Connector: | ST |
OPTICAL RECEIVER
|
Wavelength: | 1300 nm |
|
Minimum Sensitivity: | BER < 10
-9 10dB Budget |
|
Optical Connector: | ST |
|
Operating Temperature: | 0°C to 50°C |
|
Size: | 5.00" X 2.60” X 1.0" (12.7 X 6.6 X 2.5 cm) |
|
Humidity: | 0 to 90% Non-Condensing |
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2825 |
| Product Name | ECL to Fiber Optic Transmitter/Receiver |
| Form Factor | Module |
| Features | LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Compliances | FCC Class A, Part 15, UL Listed, CE |