S.I. Tech, Inc. Digital Video/Audio/Data BitDriver® 2829

Description
Operation Mode: CCTV Video/Audio/Data Video Format: NTSC or PAL Transmitter Input Impedance: 75 ohms bulkhead jack Composite: BNC S-Video: Mini-DIN Component: RCA Style Input Voltage: 0.5 to 1.6 Vpk-pk Linearity: 1% Typical Output Load Impedance: 75 ohms Operating Wavelength: 820 nanometers (1300 nm option) Optical Connectors: SC receptacle Operating Temperature: 0 °C to 50 °C Metal Enclosure: 7.25" X 7" X 2.0" (18.4 X 17.8 X 5.1 cm) Weight: 3lbs. (1.4 kg) Input Power: 110VAC, 220VAC 50/60 Hz, 10-30VDC 220 Volt Version: Model 2829V
Request a Quote
Description
Operation Mode: CCTV Video/Audio/Data Video Format: NTSC or PAL Transmitter Input Impedance: 75 ohms bulkhead jack Composite: BNC S-Video: Mini-DIN Component: RCA Style Input Voltage: 0.5 to 1.6 Vpk-pk Linearity: 1% Typical Output Load Impedance: 75 ohms Operating Wavelength: 820 nanometers (1300 nm option) Optical Connectors: SC receptacle Operating Temperature: 0 °C to 50 °C Metal Enclosure: 7.25" X 7" X 2.0" (18.4 X 17.8 X 5.1 cm) Weight: 3lbs. (1.4 kg) Input Power: 110VAC, 220VAC 50/60 Hz, 10-30VDC 220 Volt Version: Model 2829V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 2829 is a digital video/audio/data fiber optic bit-driver for CCTV applications, supporting bidirectional transmission of composite, S-video, or component video with mono or stereo audio and digital data links over multimode or single-mode fiber. It features a metal enclosure measuring 7.25 in × 7 in × 2.0 in (18.4 cm × 17.8 cm × 5.1 cm), weighs 3 lbs (1.4 kg), and operates from 110VAC, 220VAC, or 10-32VDC. Video input impedance is 75 ohms via BNC, Mini-DIN, or RCA connectors, with input levels of 0.5 to 1.6 Vpk-pk and SNR >40 dB. Audio supports mic or line input and line or speaker output. Data rates range from 1200 bps to 115.2 kbps for RS232, RS422, and RS485. Operating wavelength is 820 nm with a 1300 nm option, using SC optical connectors. Operating temperature is 0 °C to 50 °C. Video standards are NTSC or PAL.

Datasheet Summary
Powered by GS/AI

Model 2829 is a digital video/audio/data fiber optic bit-driver for CCTV applications, supporting bidirectional transmission of composite, S-video, or component video with mono or stereo audio and digital data links over multimode or single-mode fiber. It features a metal enclosure measuring 7.25 in × 7 in × 2.0 in (18.4 cm × 17.8 cm × 5.1 cm), weighs 3 lbs (1.4 kg), and operates from 110VAC, 220VAC, or 10-32VDC. Video input impedance is 75 ohms via BNC, Mini-DIN, or RCA connectors, with input levels of 0.5 to 1.6 Vpk-pk and SNR >40 dB. Audio supports mic or line input and line or speaker output. Data rates range from 1200 bps to 115.2 kbps for RS232, RS422, and RS485. Operating wavelength is 820 nm with a 1300 nm option, using SC optical connectors. Operating temperature is 0 °C to 50 °C. Video standards are NTSC or PAL.

Suppliers

Company
Product
Description
Supplier Links
Digital Video/Audio/Data BitDriver® - 2829 - S.I. Tech, Inc.
Batavia, IL, United States
Digital Video/Audio/Data BitDriver®
2829
Digital Video/Audio/Data BitDriver® 2829
Operation Mode: CCTV Video/Audio/Data Video Format: NTSC or PAL Transmitter Input Impedance: 75 ohms bulkhead jack Composite: BNC S-Video: Mini-DIN Component: RCA Style Input Voltage: 0.5 to 1.6 Vpk-pk Linearity: 1% Typical Output Load Impedance: 75 ohms Operating Wavelength: 820 nanometers (1300 nm option) Optical Connectors: SC receptacle Operating Temperature: 0 °C to 50 °C Metal Enclosure: 7.25" X 7" X 2.0" (18.4 X 17.8 X 5.1 cm) Weight: 3lbs. (1.4 kg) Input Power: 110VAC, 220VAC 50/60 Hz, 10-30VDC 220 Volt Version: Model 2829V

Operation Mode:

CCTV Video/Audio/Data

Video Format:

NTSC or PAL

Transmitter Input Impedance:

75 ohms bulkhead jack
Composite: BNC
S-Video: Mini-DIN
Component: RCA Style

Input Voltage:

0.5 to 1.6 Vpk-pk

Linearity:

1% Typical

Output Load Impedance:

75 ohms

Operating Wavelength:

820 nanometers (1300 nm option)

Optical Connectors:

SC receptacle

Operating Temperature:

0 °C to 50 °C

Metal Enclosure:

7.25" X 7" X 2.0"
(18.4 X 17.8 X 5.1 cm)

Weight:

3lbs. (1.4 kg)

Input Power:

110VAC, 220VAC 50/60 Hz, 10-30VDC

220 Volt Version:

Model 2829V
Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2829
Product Name Digital Video/Audio/Data BitDriver®
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Gigabit Ethernet-Fiber Bit-Driver® - 2160 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Optical Async/Sync Mini Modem - 2503 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS 485 Optical Point to Point Bus - 2110-DIN - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15, UL Listed
View Details
RS232 Optical Multidrop Bit-Driver® - 2109 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details