The Model 2360 is an optical asynchronous bit-driver for point-to-point data transmission over fiber optic cables, supporting up to 115 Kbps in simplex or full-duplex mode with RS-232C interface and two full-duplex control signals. It uses a metal ST connector for fiber optic connection, with SMA as an option, and features LED indicators for transmit, receive, and power. Operating temperature ranges from -40°C to +80°C, with a -20°C to +60°C range for single-mode options. The device complies with IEEE C37.90.1 and IEC 801 surge protection standards, meets FCC Class A, Part 15 requirements, and mounts in a 19" rack as a Eurocard measuring 3.9" x 6.8" (9.9 x 7.3 cm) with a weight of 0.5 lb (200 grams).
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2360 |
| Product Name | Optical Async BitDriver® Pt-Pt |
| Form Factor | Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8" |
| Features | Rack Mount; Duplex; LED Indicator |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Compliances | FCC Class A, Part 15 |