Model 2187 is a USB 3.0 to fiber optic media converter that extends USB 3.0 connectivity up to 100 meters over multimode fiber using LC optical connectors. It features a metal enclosure measuring 3.9" × 3.0" × 1.0" (100 × 76 × 26 mm), is powered via the USB port, and includes LED indicators for power and link status. The device supports 5 Gbps data transfer, is compliant with USB 3.0 and FCC Class B, Part 15 standards, and operates from 0°C to 40°C. It is not backward compatible with USB 1.1 or 2.0.
S.I.Tech 2187/2188 USB media converter pair extends the range of USB 3.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2187 |
| Product Name | USB 3.0-Fiber Optic Media Converter |
| Form Factor | Module |