S. Himmelstein & Company Dual Range Bearingless Digital Torque Transducer 88700V

Description
MCRT®88700V High Capacity Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if an oversized sensor is used to prevent damage. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Simple Installation, Tolerant of Rotor-Stator Misalignment Low Sensitivity to Clamping Loads Noise Tolerant Carrier Amplification Bi-Directional Rotor Shunt Calibration No Hoop or Caliper Antennae ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet
Description
MCRT®88700V High Capacity Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if an oversized sensor is used to prevent damage. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Simple Installation, Tolerant of Rotor-Stator Misalignment Low Sensitivity to Clamping Loads Noise Tolerant Carrier Amplification Bi-Directional Rotor Shunt Calibration No Hoop or Caliper Antennae ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Range Bearingless Digital Torque Transducer - 88700V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Dual Range Bearingless Digital Torque Transducer
88700V
Dual Range Bearingless Digital Torque Transducer 88700V
MCRT®88700V High Capacity Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if an oversized sensor is used to prevent damage. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Simple Installation, Tolerant of Rotor-Stator Misalignment Low Sensitivity to Clamping Loads Noise Tolerant Carrier Amplification Bi-Directional Rotor Shunt Calibration No Hoop or Caliper Antennae ISO 17025 Accredited, NIST Traceable Bidirectional Calibration

MCRT®88700V High Capacity Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if an oversized sensor is used to prevent damage.

Features

  • Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer
  • Simple Installation, Tolerant of Rotor-Stator Misalignment
  • Low Sensitivity to Clamping Loads
  • Noise Tolerant Carrier Amplification
  • Bi-Directional Rotor Shunt Calibration
  • No Hoop or Caliper Antennae
  • ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number 88700V
Product Name Dual Range Bearingless Digital Torque Transducer
Torque 200 to 4.00E6 In-lbs (231 to 4.61E6 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage; Frequency
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Torquemeters With Analog and Digital Outputs of Torque, Speed and Power - MCRT® 48860/61/70V - S. Himmelstein & Company
Specs
Torque 1000 to 96018 In-lbs (1153 to 110714 kg-cm)
Electrical Output Voltage; Serial; Other
Features Temperature Compensation
View Details
Bearingless Digital Torquemeter - 86100V - S. Himmelstein & Company
Specs
Torque 265500 to 3.98E6 In-lbs (306138 to 4.59E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Ultra-Precise Digital Torquemeter - 48800V - S. Himmelstein & Company
Specs
Torque 25 to 375000 In-lbs (28.83 to 432398 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details
Dual Range Bearingless Digital Torquemeter - 84700V - S. Himmelstein & Company
Specs
Torque 600000 to 4.00E6 In-lbs (691837 to 4.61E6 kg-cm)
Accuracy 0.0300 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details