S. Himmelstein & Company Bearingless Digital Torquemeter 81008V

Description
MCRT®81008V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That’s due to very high stiffness which yields wide installed bandwidth and very fast response to torsional transients . Furthermore, industries highest Overrange avoids errors which occur when torque peaks are clipped. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Wide Installed Measurement Bandwidth Simple Installation, Tolerant of Rotor-Stator Misalignment Metric Pilots and Fasteners Noise Tolerant Carrier Amplification Bi-Directional Rotor Shunt Calibration No Hoop or Caliper Antennae ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet
Description
MCRT®81008V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That’s due to very high stiffness which yields wide installed bandwidth and very fast response to torsional transients . Furthermore, industries highest Overrange avoids errors which occur when torque peaks are clipped. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Wide Installed Measurement Bandwidth Simple Installation, Tolerant of Rotor-Stator Misalignment Metric Pilots and Fasteners Noise Tolerant Carrier Amplification Bi-Directional Rotor Shunt Calibration No Hoop or Caliper Antennae ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bearingless Digital Torquemeter - 81008V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Bearingless Digital Torquemeter
81008V
Bearingless Digital Torquemeter 81008V
MCRT®81008V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That’s due to very high stiffness which yields wide installed bandwidth and very fast response to torsional transients . Furthermore, industries highest Overrange avoids errors which occur when torque peaks are clipped. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Wide Installed Measurement Bandwidth Simple Installation, Tolerant of Rotor-Stator Misalignment Metric Pilots and Fasteners Noise Tolerant Carrier Amplification Bi-Directional Rotor Shunt Calibration No Hoop or Caliper Antennae ISO 17025 Accredited, NIST Traceable Bidirectional Calibration

MCRT®81008V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That’s due to very high stiffness which yields wide installed bandwidth and very fast response to torsional transients . Furthermore, industries highest Overrange avoids errors which occur when torque peaks are clipped.

Features

  • Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer
  • Wide Installed Measurement Bandwidth
  • Simple Installation, Tolerant of Rotor-Stator Misalignment
  • Metric Pilots and Fasteners
  • Noise Tolerant Carrier Amplification
  • Bi-Directional Rotor Shunt Calibration
  • No Hoop or Caliper Antennae
  • ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number 81008V
Product Name Bearingless Digital Torquemeter
Torque 88510 to 221300 In-lbs (102057 to 255172 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Compact Digital Torque Transducer - 48200V - S. Himmelstein & Company
Specs
Torque 25 to 10000 In-lbs (28.83 to 11531 kg-cm)
Accuracy 0.1500 to 0.2000 ±% Full Scale
Electrical Output Voltage
View Details
Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Precision Torque Transfer Standard - RTM 2300DV - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details
Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27835T - S. Himmelstein & Company
Specs
Torque 500 to 2000 In-lbs (577 to 2306 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details