The MCRT® 48600V is a low-capacity, non-contact rotating torque transducer that measures shaft torque in analog and digital formats, with optional shaft speed and power output. It is available in ranges from 10 to 200 ozf-in (0.071 to 1.412 N·m) and features a maximum speed rating of 25,000 rpm. The device provides simultaneous analog outputs of ±10 V or ±5 V for torque, speed, and power, with a 1 kHz signal bandwidth and a combined nonlinearity and hysteresis error of ±0.05% or ±0.1% of full scale depending on performance grade. It includes reverse polarity protection, operates on 10 to 26 VDC, and supports RS232, RS422, RS485, or USB communication. The transducer is hardened against electromagnetic interference and complies with ISO/IEC 17025:2017 calibration standards. It features a 150% overrange, a 500% overload rating, and a stainless steel housing with a foot mount. All outputs are calibrated NIST-traceable.
These strain gage torque meters measure and output shaft torque in analog and digital form. Option Z adds shaft speed and shaft power. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals. Without high overrange, clipped peaks cause large errors.
High overload ratings reduce the risk of handling damage to low range models. Also enhancing performance is elimination of pots subject to misadjustment under vibration and by unauthorized users. The Torquemeters are hardened against VFD and other noise sources. Bipolar rotor shunt cal verifies operation of the entire data chain in CW and CCW modes.
Included software displays, plots and stores real-time data on your PC. It also displays and stores Max/Min and Spread Data. Choose RS232, RS422, RS485 or USB (option) communication. Input power is a single, unregulated voltage. Reverse polarity protection is provided. Password protection is supported.
| S. Himmelstein & Company | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | 48600V |
| Product Name | Ultra Precise Low Capacity Digital Rotating Torque Transducer |
| Torque | 0.6195 to 12.39 In-lbs (0.7143 to 14.29 kg-cm) |
| Electrical Output | Voltage; Serial |
| Features | Temperature Compensation |
| Torque Sensor Type | Rotary |