S. Himmelstein & Company Hollow Flanged Reaction Torque Transducer RTM 2000

Description
S. Himmelstein and Company offers three basic types of reaction torque meters, i.e. Hollow Torque meters, Shaft Torque meters and Flanged Torque meters. All use temperature compensated full foil gage torque bridge sensors that provide inherent cancellation of bending and thrust signals. The RTM hollow reaction series utilizes a patented (No. 3,800,591) double wall construction (except Model 2050) that economically provides unusual isolation and high torsional stiffness in a compact mechanical package. This is done without the use of multiple bridges, which have reduced reliability because of the increased number of bridge connections and wiring complexities. With two exceptions, all transducers are constructed of 15-5 PH, a precipitation hardened stainless steel with exceptional fatigue properties. In that connection, transducers subjected to full scale reversals have essentially infinite fatigue life. All models are furnished with a mating connector and precision shunt calibration resistor referenced to an NIST traceable dead weight calibration.
Request a Quote Datasheet
Description
S. Himmelstein and Company offers three basic types of reaction torque meters, i.e. Hollow Torque meters, Shaft Torque meters and Flanged Torque meters. All use temperature compensated full foil gage torque bridge sensors that provide inherent cancellation of bending and thrust signals. The RTM hollow reaction series utilizes a patented (No. 3,800,591) double wall construction (except Model 2050) that economically provides unusual isolation and high torsional stiffness in a compact mechanical package. This is done without the use of multiple bridges, which have reduced reliability because of the increased number of bridge connections and wiring complexities. With two exceptions, all transducers are constructed of 15-5 PH, a precipitation hardened stainless steel with exceptional fatigue properties. In that connection, transducers subjected to full scale reversals have essentially infinite fatigue life. All models are furnished with a mating connector and precision shunt calibration resistor referenced to an NIST traceable dead weight calibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Flanged Reaction Torque Transducer - RTM 2000 - S. Himmelstein & Company
Hoffman Estates, IL, USA
Hollow Flanged Reaction Torque Transducer
RTM 2000
Hollow Flanged Reaction Torque Transducer RTM 2000
S. Himmelstein and Company offers three basic types of reaction torque meters, i.e. Hollow Torque meters, Shaft Torque meters and Flanged Torque meters. All use temperature compensated full foil gage torque bridge sensors that provide inherent cancellation of bending and thrust signals. The RTM hollow reaction series utilizes a patented (No. 3,800,591) double wall construction (except Model 2050) that economically provides unusual isolation and high torsional stiffness in a compact mechanical package. This is done without the use of multiple bridges, which have reduced reliability because of the increased number of bridge connections and wiring complexities. With two exceptions, all transducers are constructed of 15-5 PH, a precipitation hardened stainless steel with exceptional fatigue properties. In that connection, transducers subjected to full scale reversals have essentially infinite fatigue life. All models are furnished with a mating connector and precision shunt calibration resistor referenced to an NIST traceable dead weight calibration.

S. Himmelstein and Company offers three basic types of reaction torque meters, i.e. Hollow Torque meters, Shaft Torque meters and Flanged Torque meters. All use temperature compensated full foil gage torque bridge sensors that provide inherent cancellation of bending and thrust signals. The RTM hollow reaction series utilizes a patented (No. 3,800,591) double wall construction (except Model 2050) that economically provides unusual isolation and high torsional stiffness in a compact mechanical package. This is done without the use of multiple bridges, which have reduced reliability because of the increased number of bridge connections and wiring complexities.

With two exceptions, all transducers are constructed of 15-5 PH, a precipitation hardened stainless steel with exceptional fatigue properties. In that connection, transducers subjected to full scale reversals have essentially infinite fatigue life. All models are furnished with a mating connector and precision shunt calibration resistor referenced to an NIST traceable dead weight calibration.

Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number RTM 2000
Product Name Hollow Flanged Reaction Torque Transducer
Torque 2.40E6 In-lbs (2.77E6 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Large Hollow Flanged Reaction Torque Transducer - RTM 2090 - S. Himmelstein & Company
Specs
Torque 1.20E6 to 2.40E6 In-lbs (1.38E6 to 2.77E6 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Ultra-Precise, Dual Range Shaft Torque Meter - 79800V - S. Himmelstein & Company
Specs
Torque 25 to 100000 In-lbs (28.83 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Bearingless Digital Torque Transducer - 4x - 85000V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0250 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details