S. Himmelstein & Company Ultra-Precise Digital Torquemeter 49800V

Description
These strain gage Torque meters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without high Overrange, clipped peaks cause large errors; see AN 20805B. Tight temperature compensation reduces drive heating and gradient effects. Also enhancing performance is elimination of pots subject to mis adjustment under vibration and by unauthorized users. The Torque meters are hardened against VFD and other noise sources. Bipolar rotor shunt cal verifies calibration of the entire data chain in CW and CCW modes. Included software displays, plots and stores real-time data on your PC. It also Displays and Stores Max/Min and Spread Data. Choose RS232, RS422, RS485 or USB (option) communication. Input power is a single, unregulated voltage. Reverse polarity protection is provided. Password protection is supported. Two Performance Grades are offered; Standard (Code N), and Enhanced (Code C). They are available with 200% (MCRT® 48800V Series) and 400% (MCRT® 49800V Series) overload ratings. Option Z adds conditioned speed and power outputs. All outputs are simultaneously available in both analog and digital form. Should the torque, speed* or rotor temperature exceed the Torque meters ratings, a warning flag(s) is generated. Features Digital and Analog Outputs of Torque, Speed and Power 1 kHz Bandwidth 0.02% Combined Nonlinearity and Hysteresis 0.0006% Temperature Performance 0.02% 48 Hour Drift Hardened to EMI from Adjustable Speed Drives Bi-Polar Rotor Shunt Cal - NIST Traceable ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet
Description
These strain gage Torque meters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without high Overrange, clipped peaks cause large errors; see AN 20805B. Tight temperature compensation reduces drive heating and gradient effects. Also enhancing performance is elimination of pots subject to mis adjustment under vibration and by unauthorized users. The Torque meters are hardened against VFD and other noise sources. Bipolar rotor shunt cal verifies calibration of the entire data chain in CW and CCW modes. Included software displays, plots and stores real-time data on your PC. It also Displays and Stores Max/Min and Spread Data. Choose RS232, RS422, RS485 or USB (option) communication. Input power is a single, unregulated voltage. Reverse polarity protection is provided. Password protection is supported. Two Performance Grades are offered; Standard (Code N), and Enhanced (Code C). They are available with 200% (MCRT® 48800V Series) and 400% (MCRT® 49800V Series) overload ratings. Option Z adds conditioned speed and power outputs. All outputs are simultaneously available in both analog and digital form. Should the torque, speed* or rotor temperature exceed the Torque meters ratings, a warning flag(s) is generated. Features Digital and Analog Outputs of Torque, Speed and Power 1 kHz Bandwidth 0.02% Combined Nonlinearity and Hysteresis 0.0006% Temperature Performance 0.02% 48 Hour Drift Hardened to EMI from Adjustable Speed Drives Bi-Polar Rotor Shunt Cal - NIST Traceable ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Precise Digital Torquemeter - 49800V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Ultra-Precise Digital Torquemeter
49800V
Ultra-Precise Digital Torquemeter 49800V
These strain gage Torque meters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without high Overrange, clipped peaks cause large errors; see AN 20805B. Tight temperature compensation reduces drive heating and gradient effects. Also enhancing performance is elimination of pots subject to mis adjustment under vibration and by unauthorized users. The Torque meters are hardened against VFD and other noise sources. Bipolar rotor shunt cal verifies calibration of the entire data chain in CW and CCW modes. Included software displays, plots and stores real-time data on your PC. It also Displays and Stores Max/Min and Spread Data. Choose RS232, RS422, RS485 or USB (option) communication. Input power is a single, unregulated voltage. Reverse polarity protection is provided. Password protection is supported. Two Performance Grades are offered; Standard (Code N), and Enhanced (Code C). They are available with 200% (MCRT® 48800V Series) and 400% (MCRT® 49800V Series) overload ratings. Option Z adds conditioned speed and power outputs. All outputs are simultaneously available in both analog and digital form. Should the torque, speed* or rotor temperature exceed the Torque meters ratings, a warning flag(s) is generated. Features Digital and Analog Outputs of Torque, Speed and Power 1 kHz Bandwidth 0.02% Combined Nonlinearity and Hysteresis 0.0006% Temperature Performance 0.02% 48 Hour Drift Hardened to EMI from Adjustable Speed Drives Bi-Polar Rotor Shunt Cal - NIST Traceable ISO 17025 Accredited, NIST Traceable Bidirectional Calibration

These strain gage Torque meters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without high Overrange, clipped peaks cause large errors; see AN 20805B.

Tight temperature compensation reduces drive heating and gradient effects. Also enhancing performance is elimination of pots subject to mis adjustment under vibration and by unauthorized users. The Torque meters are hardened against VFD and other noise sources. Bipolar rotor shunt cal verifies calibration of the entire data chain in CW and CCW modes. Included software displays, plots and stores real-time data on your PC. It also Displays and Stores Max/Min and Spread Data. Choose RS232, RS422, RS485 or USB (option) communication. Input power is a single, unregulated voltage. Reverse polarity protection is provided. Password protection is supported.

Two Performance Grades are offered; Standard (Code N), and Enhanced (Code C). They are available with 200% (MCRT® 48800V Series) and 400% (MCRT® 49800V Series) overload ratings. Option Z adds conditioned speed and power outputs. All outputs are simultaneously available in both analog and digital form. Should the torque, speed* or rotor temperature exceed the Torque meters ratings, a warning flag(s) is generated.

Features

  • Digital and Analog Outputs of Torque, Speed and Power
  • 1 kHz Bandwidth
  • 0.02% Combined Nonlinearity and Hysteresis
  • 0.0006% Temperature Performance
  • 0.02% 48 Hour Drift
  • Hardened to EMI from Adjustable Speed Drives
  • Bi-Polar Rotor Shunt Cal - NIST Traceable
  • ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number 49800V
Product Name Ultra-Precise Digital Torquemeter
Torque 50 to 190000 In-lbs (57.65 to 219082 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Bearingless Digital Torquemeter - 86100V - S. Himmelstein & Company
Specs
Torque 265500 to 3.98E6 In-lbs (306138 to 4.59E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Non-Contact, Pulley/Sprocket Style Torque Transducer - MCRT 3120TA - S. Himmelstein & Company
Specs
Torque 50 to 1500 In-lbs (57.65 to 1730 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Bearingless Digital Torque Transducer - 4x - 85000V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0250 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details