S. Himmelstein & Company Bearingless Digital Torque Sensor 86011V

Description
MCRT® 86011V and 88711V have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large measurement errors. World class temperature performance greatly reduces drive heating and gradient errors. Also enhancing real world performance is noise hardening against electromagnetic interference (EMI) from Variable Frequency Drives, ISM devices and other industrial noise sources - enhanced by use of strain gage carrier amplification. Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW 1. See Application Note 20805B. modes. It is invoked via stator switches, I/O line or from your computer. Multiple bridges provide immunity to extraneous loads. The short torque path yields high stiffness, low deflection and provides excellent static and dynamic system response. It is installed without an additional coupling resulting in a torsionally stiff driveline, with low deflection, low overhung moment, and short overall length. The sensors’ output is digitized on the rotor and sent to the stator where analog, frequency and Com Port outputs are created. Choose RS232, RS422, or RS485 communications. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, does limit checks, torque versus time plots and stores test results. Password protection may be invoked when needed. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload Strain Gage Carrier Amplification Immunity to External Noise High Stiffness and Low Deflection Bi-Directional Rotor Shunt Calibration Simple, Non-critical Installation ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote
Description
MCRT® 86011V and 88711V have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large measurement errors. World class temperature performance greatly reduces drive heating and gradient errors. Also enhancing real world performance is noise hardening against electromagnetic interference (EMI) from Variable Frequency Drives, ISM devices and other industrial noise sources - enhanced by use of strain gage carrier amplification. Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW 1. See Application Note 20805B. modes. It is invoked via stator switches, I/O line or from your computer. Multiple bridges provide immunity to extraneous loads. The short torque path yields high stiffness, low deflection and provides excellent static and dynamic system response. It is installed without an additional coupling resulting in a torsionally stiff driveline, with low deflection, low overhung moment, and short overall length. The sensors’ output is digitized on the rotor and sent to the stator where analog, frequency and Com Port outputs are created. Choose RS232, RS422, or RS485 communications. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, does limit checks, torque versus time plots and stores test results. Password protection may be invoked when needed. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload Strain Gage Carrier Amplification Immunity to External Noise High Stiffness and Low Deflection Bi-Directional Rotor Shunt Calibration Simple, Non-critical Installation ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCRT® 86011V is a bearingless digital torque sensor designed for high-capacity torque measurement in industrial drivelines, with rated capacities of 500, 750, and 1,000 kNm. It features a combined nonlinearity and hysteresis of ±0.1% of full scale, an overrange rating of 150%, and overload ratings from 200% to 2,000% depending on model. The sensor has a 3 kHz measurement bandwidth, rotor-to-stator data transfer at 1.25 MBaud, and outputs analog, frequency-modulated, and digital signals via RS232, RS422, or RS485. It includes bi-directional rotor shunt calibration, temperature compensation of ±0.003%/°C, and is powered by 10 to 26 VDC at up to 7 watts. The sensor operates with ±7.6 mm axial and radial misalignment tolerance and has a torsional stiffness of 1,890,000 kNm/rad. Its system accuracy class is ±0.1% of range, and it provides rotor temperature monitoring with ±1 °C nominal accuracy.

Datasheet Summary
Powered by GS/AI

The MCRT® 86011V is a bearingless digital torque sensor designed for high-capacity torque measurement in industrial drivelines, with rated capacities of 500, 750, and 1,000 kNm. It features a combined nonlinearity and hysteresis of ±0.1% of full scale, an overrange rating of 150%, and overload ratings from 200% to 2,000% depending on model. The sensor has a 3 kHz measurement bandwidth, rotor-to-stator data transfer at 1.25 MBaud, and outputs analog, frequency-modulated, and digital signals via RS232, RS422, or RS485. It includes bi-directional rotor shunt calibration, temperature compensation of ±0.003%/°C, and is powered by 10 to 26 VDC at up to 7 watts. The sensor operates with ±7.6 mm axial and radial misalignment tolerance and has a torsional stiffness of 1,890,000 kNm/rad. Its system accuracy class is ±0.1% of range, and it provides rotor temperature monitoring with ±1 °C nominal accuracy.

Suppliers

Company
Product
Description
Supplier Links
Bearingless Digital Torque Sensor - 86011V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Bearingless Digital Torque Sensor
86011V
Bearingless Digital Torque Sensor 86011V
MCRT® 86011V and 88711V have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large measurement errors. World class temperature performance greatly reduces drive heating and gradient errors. Also enhancing real world performance is noise hardening against electromagnetic interference (EMI) from Variable Frequency Drives, ISM devices and other industrial noise sources - enhanced by use of strain gage carrier amplification. Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW 1. See Application Note 20805B. modes. It is invoked via stator switches, I/O line or from your computer. Multiple bridges provide immunity to extraneous loads. The short torque path yields high stiffness, low deflection and provides excellent static and dynamic system response. It is installed without an additional coupling resulting in a torsionally stiff driveline, with low deflection, low overhung moment, and short overall length. The sensors’ output is digitized on the rotor and sent to the stator where analog, frequency and Com Port outputs are created. Choose RS232, RS422, or RS485 communications. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, does limit checks, torque versus time plots and stores test results. Password protection may be invoked when needed. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload Strain Gage Carrier Amplification Immunity to External Noise High Stiffness and Low Deflection Bi-Directional Rotor Shunt Calibration Simple, Non-critical Installation ISO 17025 Accredited, NIST Traceable Bidirectional Calibration

MCRT® 86011V and 88711V have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large measurement errors.

World class temperature performance greatly reduces drive heating and gradient errors. Also enhancing real world performance is noise hardening against electromagnetic interference (EMI) from Variable Frequency Drives, ISM devices and other industrial noise sources - enhanced by use of strain gage carrier amplification.

Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW 1. See Application Note 20805B. modes. It is invoked via stator switches, I/O line or from your computer. Multiple bridges provide immunity to extraneous loads. The short torque path yields high stiffness, low deflection and provides excellent static and dynamic system response. It is installed without an additional coupling resulting in a torsionally stiff driveline, with low deflection, low overhung moment, and short overall length.

The sensors’ output is digitized on the rotor and sent to the stator where analog, frequency and Com Port outputs are created. Choose RS232, RS422, or RS485 communications. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, does limit checks, torque versus time plots and stores test results. Password protection may be invoked when needed.

Features

  • Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer
  • High Overange and Overload
  • Strain Gage Carrier Amplification
  • Immunity to External Noise
  • High Stiffness and Low Deflection
  • Bi-Directional Rotor Shunt Calibration
  • Simple, Non-critical Installation
  • ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number 86011V
Product Name Bearingless Digital Torque Sensor
Torque 4.42E6 to 8.85E6 In-lbs (5.10E6 to 1.02E7 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Dual Range Bearingless Digital Torquemeter - 84700V - S. Himmelstein & Company
Specs
Torque 600000 to 4.00E6 In-lbs (691837 to 4.61E6 kg-cm)
Accuracy 0.0300 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
High Precision Reaction Torquemeter - RTM 2270V - S. Himmelstein & Company
Specs
Torque 10 to 100000 In-lbs (11.53 to 115306 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Serial
View Details
Ultra-Precise, Dual Range Shaft Torque Meter - 79800V - S. Himmelstein & Company
Specs
Torque 25 to 100000 In-lbs (28.83 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Bearingless Digital Torque Transducer - 4x - 85000V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0250 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details