S. Himmelstein & Company Compact Digital Torque Transducer 48200V

Description
MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use. Two grades are made; Code N standard performance and Code C enhanced performance. They can be floated or foot mounted with the integral mounting base. Do Cal Checks and AutoZero using control lines or, from your computer. Features ±10 or ±5 Vdc Analog Output with 0.02% Resolution 14 bit Engineering Unit Output via Com Port Includes PC Interface Software and Cable No Pots, Switches or Manual Adjustments Strain Gage Sensing in Robust Compact Assembly High Strength Alloy Steel Shaft 200% Overload Capacity ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet
Description
MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use. Two grades are made; Code N standard performance and Code C enhanced performance. They can be floated or foot mounted with the integral mounting base. Do Cal Checks and AutoZero using control lines or, from your computer. Features ±10 or ±5 Vdc Analog Output with 0.02% Resolution 14 bit Engineering Unit Output via Com Port Includes PC Interface Software and Cable No Pots, Switches or Manual Adjustments Strain Gage Sensing in Robust Compact Assembly High Strength Alloy Steel Shaft 200% Overload Capacity ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Digital Torque Transducer - 48200V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Compact Digital Torque Transducer
48200V
Compact Digital Torque Transducer 48200V
MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use. Two grades are made; Code N standard performance and Code C enhanced performance. They can be floated or foot mounted with the integral mounting base. Do Cal Checks and AutoZero using control lines or, from your computer. Features ±10 or ±5 Vdc Analog Output with 0.02% Resolution 14 bit Engineering Unit Output via Com Port Includes PC Interface Software and Cable No Pots, Switches or Manual Adjustments Strain Gage Sensing in Robust Compact Assembly High Strength Alloy Steel Shaft 200% Overload Capacity ISO 17025 Accredited, NIST Traceable Bidirectional Calibration

MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use. Two grades are made; Code N standard performance and Code C enhanced performance. They can be floated or foot mounted with the integral mounting base. Do Cal Checks and AutoZero using control lines or, from your computer.

Features

  • ±10 or ±5 Vdc Analog Output with 0.02% Resolution
  • 14 bit Engineering Unit Output via Com Port
  • Includes PC Interface Software and Cable
  • No Pots, Switches or Manual Adjustments
  • Strain Gage Sensing in Robust Compact Assembly
  • High Strength Alloy Steel Shaft
  • 200% Overload Capacity
  • ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number 48200V
Product Name Compact Digital Torque Transducer
Torque 25 to 10000 In-lbs (28.83 to 11531 kg-cm)
Accuracy 0.1500 to 0.2000 ±% Full Scale
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27830V - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details
Bearingless Digital Torquemeter - 81008V - S. Himmelstein & Company
Specs
Torque 88510 to 221300 In-lbs (102057 to 255172 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
High Overload Ultra-Precise Digital Torquemeter - 59800V - S. Himmelstein & Company
Specs
Torque 40 to 75000 In-lbs (46.12 to 86480 kg-cm)
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage; Serial
View Details
Ultra-Precise Bearingless Digital Mechanical Power Meters - MCRT® 84800V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.0400 to 0.0270 ±% Full Scale
Electrical Output Voltage; Serial
View Details