S. Himmelstein & Company Mechanical Power Instrument, DC Strain Gage 728

Description
Summary Power instrument for a directly wired strain gage load sensor and a frequency output transducer. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with high noise immunity 7,800 samples/sec for strain gage channels 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs 0.01% accurate mV/V calibration RS232/422/485 serial communications Details These advanced instruments provide engineering unit display of a directly wired strain gage transducer and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet
Description
Summary Power instrument for a directly wired strain gage load sensor and a frequency output transducer. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with high noise immunity 7,800 samples/sec for strain gage channels 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs 0.01% accurate mV/V calibration RS232/422/485 serial communications Details These advanced instruments provide engineering unit display of a directly wired strain gage transducer and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Hoffman Estates, IL, USA
Mechanical Power Instrument, DC Strain Gage
728
Mechanical Power Instrument, DC Strain Gage 728
Summary Power instrument for a directly wired strain gage load sensor and a frequency output transducer. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with high noise immunity 7,800 samples/sec for strain gage channels 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs 0.01% accurate mV/V calibration RS232/422/485 serial communications Details These advanced instruments provide engineering unit display of a directly wired strain gage transducer and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.

Summary

Power instrument for a directly wired strain gage load sensor and a frequency output transducer.

  • reads, displays, processes and outputs
    • shaft torque, speed, power
    • pump/motor head, flow, fluid power
    • drawbar force, velocity, power
  • fast, rock solid readings with high noise immunity
    • 7,800 samples/sec for strain gage channels
    • 1 millisecond response for speed, flow or velocity input
  • 6 full digit engineering display with user defined legends
  • auto-scaled, selectable Voltage or Current analog outputs
  • 0.01% accurate mV/V calibration
  • RS232/422/485 serial communications

Details

These advanced instruments provide engineering unit display of a directly wired strain gage transducer and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.

Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Signal Conditioners
Product Number 728
Product Name Mechanical Power Instrument, DC Strain Gage
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details