S. Himmelstein & Company Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Summary Dual channel dc strain gage signal conditioning instrument and display for directly wired torque, flow, pressure and head transducers. 6 full digit engineering unit display 7,800 samples/sec/channel 1 to... | |
| Summary Power instrument for a directly wired strain gage load sensor and a frequency output transducer. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power... | |
| Summary Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display 7,800 samples/second/chann el built-in ranges of 4-20mA, 12±8mA,... | |
| Summary Single channel dc strain gage signal conditioning instrument and display for directly wired torque, flow, pressure and head transducers. 6 full digit engineering unit display 7,800 samples/sec/channel 1 to... | |
| Summary Single channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors. 6 full digit engineering unit display 1 millisecond response... | |
| Summary Single channel universal strain gage signal conditioning instrument and display for load cells, scales, pressure sensors, accelerometers, reaction, slip ring and rotary transformer torquemeters. 6 full digit engineering unit... | |
| Summary Single channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers. 6 full digit engineering unit display 7,800 samples/second/chann el ±1V... | |
| Summary Superb instrument for dc output torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow,... | |
| Summary Superb instrument for mV/V torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid... | |
| Summary Superb instrument for torque, force or pressure transmitter, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power... | |
| Summary Two channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display 7,800 samples/second/chann el built-in ranges of 4-20mA, 12±8mA,... | |
| Summary Two channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors. 6 full digit engineering unit display 1 millisecond response... | |
| Summary Two channel universal strain gage signal conditioning instrument and display for load cells, scales, pressure sensors, accelerometers, reaction, slip ring and rotary transformer torquemeters. 6 full digit engineering unit... | |
| Summary Two channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers. 6 full digit engineering unit display 7,800 samples/second/chann el ±1V... |