S. Himmelstein & Company Frequency Conditioners 722

Description
Summary Two channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors. 6 full digit engineering unit display 1 millisecond response time 10 mV peak-peak sensitivity 200 kHz or 400 kHz bandwidth includes protected 5V and 12V sensor power real-time cross channel calculations RS232/422/485 serial communications Details This is a full featured frequency conditioner/readout; the Model 722+ handles two frequency generating inputs. It provides fast, accurate data for each channel. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 722+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet
Description
Summary Two channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors. 6 full digit engineering unit display 1 millisecond response time 10 mV peak-peak sensitivity 200 kHz or 400 kHz bandwidth includes protected 5V and 12V sensor power real-time cross channel calculations RS232/422/485 serial communications Details This is a full featured frequency conditioner/readout; the Model 722+ handles two frequency generating inputs. It provides fast, accurate data for each channel. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 722+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Conditioners - 722 - S. Himmelstein & Company
Hoffman Estates, IL, USA
Frequency Conditioners
722
Frequency Conditioners 722
Summary Two channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors. 6 full digit engineering unit display 1 millisecond response time 10 mV peak-peak sensitivity 200 kHz or 400 kHz bandwidth includes protected 5V and 12V sensor power real-time cross channel calculations RS232/422/485 serial communications Details This is a full featured frequency conditioner/readout; the Model 722+ handles two frequency generating inputs. It provides fast, accurate data for each channel. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 722+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.

Summary

Two channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors.

  • 6 full digit engineering unit display
  • 1 millisecond response time
  • 10 mV peak-peak sensitivity
  • 200 kHz or 400 kHz bandwidth
  • includes protected 5V and 12V sensor power
  • real-time cross channel calculations
  • RS232/422/485 serial communications

Details

This is a full featured frequency conditioner/readout; the Model 722+ handles two frequency generating inputs. It provides fast, accurate data for each channel. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 722+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.

Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Signal Conditioners
Product Number 722
Product Name Frequency Conditioners
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details