S. Himmelstein & Company Mechanical Power Instrument, DC Current Transmitters 726

Description
Summary Superb instrument for torque, force or pressure transmitter, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA 7,800 samples/sec for torque, head or drawbar force input 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs RS232/422/485 serial communications Details These advanced instruments provide engineering unit display of a 2 or 4 wire current source and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet
Description
Summary Superb instrument for torque, force or pressure transmitter, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA 7,800 samples/sec for torque, head or drawbar force input 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs RS232/422/485 serial communications Details These advanced instruments provide engineering unit display of a 2 or 4 wire current source and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Hoffman Estates, IL, USA
Mechanical Power Instrument, DC Current Transmitters
726
Mechanical Power Instrument, DC Current Transmitters 726
Summary Superb instrument for torque, force or pressure transmitter, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA 7,800 samples/sec for torque, head or drawbar force input 1 millisecond response for speed, flow or velocity input 6 full digit engineering display with user defined legends auto-scaled, selectable Voltage or Current analog outputs RS232/422/485 serial communications Details These advanced instruments provide engineering unit display of a 2 or 4 wire current source and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.

Summary

Superb instrument for torque, force or pressure transmitter, and frequency producing speed, flow and velocity.

  • reads, displays, processes and outputs
    • shaft torque, speed, power
    • pump/motor head, flow, fluid power
    • drawbar force, velocity, power
  • built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA
    • 7,800 samples/sec for torque, head or drawbar force input
    • 1 millisecond response for speed, flow or velocity input
  • 6 full digit engineering display with user defined legends
  • auto-scaled, selectable Voltage or Current analog outputs
  • RS232/422/485 serial communications

Details

These advanced instruments provide engineering unit display of a 2 or 4 wire current source and a frequency input. They also compute power and perform 21 functions including limit checks, tare, hold, and max/min capture. The alphanumeric readout can display measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.

Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Signal Conditioners
Product Number 726
Product Name Mechanical Power Instrument, DC Current Transmitters
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details