S. Himmelstein & Company DC Current Input Signal Conditioners 706

Description
Summary Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display 7,800 samples/second/chann el built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA real-time cross channel calculations auto-scaled selectable Voltage or Current analog outputs RS232/422/485 serial communications Details This is a full featured dc current conditioner/readout; the Model 706+ handles one input. It provides fast, accurate data for each input. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 706+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet
Description
Summary Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display 7,800 samples/second/chann el built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA real-time cross channel calculations auto-scaled selectable Voltage or Current analog outputs RS232/422/485 serial communications Details This is a full featured dc current conditioner/readout; the Model 706+ handles one input. It provides fast, accurate data for each input. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 706+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Hoffman Estates, IL, USA
DC Current Input Signal Conditioners
706
DC Current Input Signal Conditioners 706
Summary Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display 7,800 samples/second/chann el built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA real-time cross channel calculations auto-scaled selectable Voltage or Current analog outputs RS232/422/485 serial communications Details This is a full featured dc current conditioner/readout; the Model 706+ handles one input. It provides fast, accurate data for each input. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 706+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.

Summary

Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters.

  • 6 full digit engineering unit display
  • 7,800 samples/second/channel
  • built-in ranges of 4-20mA, 12±8mA, 0±10mA and 0±20mA
  • real-time cross channel calculations
  • auto-scaled selectable Voltage or Current analog outputs
  • RS232/422/485 serial communications

Details

This is a full featured dc current conditioner/readout; the Model 706+ handles one input. It provides fast, accurate data for each input. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 706+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.

Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Signal Conditioners
Product Number 706
Product Name DC Current Input Signal Conditioners
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details