S. Himmelstein & Company DC Voltage Signal Conditioning Instruments 703

Description
Summary Single channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers. 6 full digit engineering unit display 7,800 samples/second/chann el ±1V to ±10V inputs protected to 130Vrms accepts differential or single ended signals includes protected 15V and 5V sensor excitation real-time cross channel calculations auto-scaled selectable Voltage or Current analog outputs RS232/422/485 serial communications Details This is a full featured voltage conditioner/readout; the Model 703+ handles one input. It provides fast, accurate data for each input. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 703+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet
Description
Summary Single channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers. 6 full digit engineering unit display 7,800 samples/second/chann el ±1V to ±10V inputs protected to 130Vrms accepts differential or single ended signals includes protected 15V and 5V sensor excitation real-time cross channel calculations auto-scaled selectable Voltage or Current analog outputs RS232/422/485 serial communications Details This is a full featured voltage conditioner/readout; the Model 703+ handles one input. It provides fast, accurate data for each input. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 703+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Hoffman Estates, IL, USA
DC Voltage Signal Conditioning Instruments
703
DC Voltage Signal Conditioning Instruments 703
Summary Single channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers. 6 full digit engineering unit display 7,800 samples/second/chann el ±1V to ±10V inputs protected to 130Vrms accepts differential or single ended signals includes protected 15V and 5V sensor excitation real-time cross channel calculations auto-scaled selectable Voltage or Current analog outputs RS232/422/485 serial communications Details This is a full featured voltage conditioner/readout; the Model 703+ handles one input. It provides fast, accurate data for each input. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 703+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.

Summary

Single channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers.

  • 6 full digit engineering unit display
  • 7,800 samples/second/channel
  • ±1V to ±10V inputs protected to 130Vrms
  • accepts differential or single ended signals
  • includes protected 15V and 5V sensor excitation
  • real-time cross channel calculations
  • auto-scaled selectable Voltage or Current analog outputs
  • RS232/422/485 serial communications

Details

This is a full featured voltage conditioner/readout; the Model 703+ handles one input. It provides fast, accurate data for each input. Built-in are 20 useful processing functions and 26 real-time digital calculations. They make the Model 703+ into powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Calibration is automatic, requiring no manual adjustments.

Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Signal Conditioners
Product Number 703
Product Name DC Voltage Signal Conditioning Instruments
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
Agency Approval CE
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details