S. Himmelstein & Company Universal, AC Carrier Strain Gage Signal Conditioners 711

Description
Summary Two channel universal strain gage signal conditioning instrument and display for load cells, scales, pressure sensors, accelerometers, reaction, slip ring and rotary transformer torquemeters. 6 full digit engineering unit display 7,800 samples/sec/channel 0.5 to 5.0 mV/V and high noise immunity 4 pole digital filters with 39X oversampling real-time cross channel calculations RS232/422/485 serial communications Details This is a full featured strain gage conditioner/readout; the Model 711+ handles two transducers. It provides fast, accurate data for each channel. What's more, 18 of the most useful processing functions and 26 real-time digital calculations are built in. Their use converts the Model 711+ into a powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.
Request a Quote
Description
Summary Two channel universal strain gage signal conditioning instrument and display for load cells, scales, pressure sensors, accelerometers, reaction, slip ring and rotary transformer torquemeters. 6 full digit engineering unit display 7,800 samples/sec/channel 0.5 to 5.0 mV/V and high noise immunity 4 pole digital filters with 39X oversampling real-time cross channel calculations RS232/422/485 serial communications Details This is a full featured strain gage conditioner/readout; the Model 711+ handles two transducers. It provides fast, accurate data for each channel. What's more, 18 of the most useful processing functions and 26 real-time digital calculations are built in. Their use converts the Model 711+ into a powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Two-channel universal strain gage signal conditioner and readout for load cells, scales, pressure sensors, accelerometers, and torquemeters, featuring 7,800 samples per second per channel, 0.5 to 5 mV/V input sensitivity, 7-pole Bessel antialias filter, 4-pole digital filters with 39X oversampling, real-time cross-channel calculations, and 20 built-in data acquisition functions. It includes a 2-line by 16-character backlit LCD display with 6-digit engineering unit resolution, user-assignable logic inputs and outputs, RS232/RS422/RS485 serial communication, dual selectable analog voltage or current outputs, and automatic calibration. Operates on 90 to 250 VAC, 50/60 Hz, with dimensions of 6.5 inches wide, 2.9 inches high, and 8.7 inches deep, weighing 3 pounds. Designed for operation between +5°C and +50°C.

Datasheet Summary
Powered by GS/AI

Two-channel universal strain gage signal conditioner and readout for load cells, scales, pressure sensors, accelerometers, and torquemeters, featuring 7,800 samples per second per channel, 0.5 to 5 mV/V input sensitivity, 7-pole Bessel antialias filter, 4-pole digital filters with 39X oversampling, real-time cross-channel calculations, and 20 built-in data acquisition functions. It includes a 2-line by 16-character backlit LCD display with 6-digit engineering unit resolution, user-assignable logic inputs and outputs, RS232/RS422/RS485 serial communication, dual selectable analog voltage or current outputs, and automatic calibration. Operates on 90 to 250 VAC, 50/60 Hz, with dimensions of 6.5 inches wide, 2.9 inches high, and 8.7 inches deep, weighing 3 pounds. Designed for operation between +5°C and +50°C.

Suppliers

Company
Product
Description
Supplier Links
Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Hoffman Estates, IL, USA
Universal, AC Carrier Strain Gage Signal Conditioners
711
Universal, AC Carrier Strain Gage Signal Conditioners 711
Summary Two channel universal strain gage signal conditioning instrument and display for load cells, scales, pressure sensors, accelerometers, reaction, slip ring and rotary transformer torquemeters. 6 full digit engineering unit display 7,800 samples/sec/channel 0.5 to 5.0 mV/V and high noise immunity 4 pole digital filters with 39X oversampling real-time cross channel calculations RS232/422/485 serial communications Details This is a full featured strain gage conditioner/readout; the Model 711+ handles two transducers. It provides fast, accurate data for each channel. What's more, 18 of the most useful processing functions and 26 real-time digital calculations are built in. Their use converts the Model 711+ into a powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.

Summary

Two channel universal strain gage signal conditioning instrument and display for load cells, scales, pressure sensors, accelerometers, reaction, slip ring and rotary transformer torquemeters.

  • 6 full digit engineering unit display
  • 7,800 samples/sec/channel
  • 0.5 to 5.0 mV/V and high noise immunity
  • 4 pole digital filters with 39X oversampling
  • real-time cross channel calculations
  • RS232/422/485 serial communications

Details

This is a full featured strain gage conditioner/readout; the Model 711+ handles two transducers. It provides fast, accurate data for each channel. What's more, 18 of the most useful processing functions and 26 real-time digital calculations are built in. Their use converts the Model 711+ into a powerful production and performance test analyzer with easily configured characteristics. A two line alphanumeric display publishes measured and computed data, units of measure and test status. Transducer calibration is automatic, requiring no manual adjustments.

Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Signal Conditioners
Product Number 711
Product Name Universal, AC Carrier Strain Gage Signal Conditioners
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details