The SR017 Sealed Slip Ring is a multi-purpose unit and offers sealing to IP65. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings, anodized aluminum enclosure, and precision bearings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Slip Rings |
| Product Number | 30060-1706-000 |
| Product Name | SR017 Slip Ring |
| Total # of Circuits | 6 |
| Maximum Voltage | 600 to 1000 volts |
| Maximum Current | 10 amps |