Used in a Masthead for Mobile Ground Equipment. Generous 1.85" Thru Bore. Custom bearing lubricant for low temperature applications. Signal count up to 25 circuits.
| Electro-Miniatures Corporation | |
|---|---|
| Product Category | Slip Rings |
| Product Number | 2370-00 |
| Product Name | Enclosed Signal Thru-Bore |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Speed | 500 rpm |
| Maximum Current | 2 amps |