This patented assembly - a Synchron exclusive - combines rotating motion and electrical power in a single, compact, 2-wire unit. Available with clockwise or counterclockwise Synchron gearmotors or Hansen brush type DC gear motors for use in any position. The slip ring assembly has a special double brush and dual contact to assure continuous transmission of electrical power.
| ElectroCraft | |
|---|---|
| Product Category | Slip Rings |
| Product Number | Hansen |
| Product Name | Motorized Slip Rings |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Speed | 0.8000 to 12 rpm |
| Maximum Voltage | 12 to 240 volts |