Ingiant solid shaft slip ring for medial equipment,
Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot,
Specification
Standard Product Outline Drawing
Application Filed
Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings.
Our advantage
1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us.
2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement.
3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products.
Factory Scene
Specification
DHS049-45
The main parameters
Number of circuits
45
Working temperature
“-40℃~+65℃”
Rated current
can be customized
Working humidity
<70%
Rated voltage
0~240 VAC/VDC
Protection level
IP54
Insulation resistance
≥1000MΩ @500VDC
Housing material
Aluminum Alloy
Insulation strength
1500 VAC@50Hz,60s,2mA
Electrical contact material
Precious metal
Dynamic resistance variation
<10MΩ
Lead wire specification
Colored Teflon insulated & tinned stranded flexible wire
Rotating speed
0~600rpm
Lead wire length
500mm + 20mm
Application Filed
Our slip rings are widely adopted in civil and military fields ranging from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings.
Our Advantage
1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance, so that you have no worries to cooperate with us.
2. Company advantage: Ingiant provide both OEM and ODM services for world famous brands and customers, our factory covers an area of more than 6000 square meters of scientific research & production space and with a professional design & manufacturing team of more than 100 staffs, our strong R&D strength make us be able to meet customers’ different requirement.
3. Excellent after-sales and technical support service:Customized, accurate and timely service for customers in terms of pre-sales, production, after-sales and product warranty, our goods are guaranteed for 12 months from date of sale, under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products.
| JiuJiang Ingiant Technology Co., Ltd. | |
|---|---|
| Product Category | Slip Rings |
| Product Name | Ingiant solid shaft slip ring for medial equipment |
| Total # of Circuits | 12 |
| Speed | 0.0 to 600 rpm |
| Maximum Voltage | 0.0 to 240 volts |