CENO Electronics Technology Co., Ltd. CustomizedSlip Ring ECN000-12P2-06P-18S

Description
This slip ring is for lithium battery equipment, it has three lead wire exits at the stator side. There are across flats design on rotational shaft or easy fixing rotor part. CENO company produce the industrial conductive slip ring from customer manufacturing. Using the industry-leading manufacturing process, CENO can provide many parameters for customer to choose ,such as outer diameter, inner diameter ,current, circuit number, IP protection etc. Features Satisfy with multiple applications requirement Low friction, long life, low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Motion simulator Lithium battery equipment Optional Circuit number Installation way IP protection grade
Description
This slip ring is for lithium battery equipment, it has three lead wire exits at the stator side. There are across flats design on rotational shaft or easy fixing rotor part. CENO company produce the industrial conductive slip ring from customer manufacturing. Using the industry-leading manufacturing process, CENO can provide many parameters for customer to choose ,such as outer diameter, inner diameter ,current, circuit number, IP protection etc. Features Satisfy with multiple applications requirement Low friction, long life, low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Motion simulator Lithium battery equipment Optional Circuit number Installation way IP protection grade

Suppliers

Company
Product
Description
Supplier Links
CustomizedSlip Ring ECN000-12P2-06P-18S
This slip ring is for lithium battery equipment, it has three lead wire exits at the stator side. There are across flats design on rotational shaft or easy fixing rotor part. CENO company produce the industrial conductive slip ring from customer manufacturing. Using the industry-leading manufacturing process, CENO can provide many parameters for customer to choose ,such as outer diameter, inner diameter ,current, circuit number, IP protection etc. Features Satisfy with multiple applications requirement Low friction, long life, low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Motion simulator Lithium battery equipment Optional Circuit number Installation way IP protection grade

This slip ring is for lithium battery equipment, it has three lead wire exits at the stator side. There are across flats design on rotational shaft or easy fixing rotor part. CENO company produce the industrial conductive slip ring from customer manufacturing. Using the industry-leading manufacturing process, CENO can provide many parameters for customer to choose ,such as outer diameter, inner diameter ,current, circuit number, IP protection etc.

Features

  • Satisfy with multiple applications requirement
  • Low friction, long life, low torque, smooth rotation
  • Transmit data and analog signal, compatible with data bus protocol

Applications

  • Motion simulator
  • Lithium battery equipment

Optional

  • Circuit number
  • Installation way
  • IP protection grade
Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN000-12P2-06P-18S
Product Name CustomizedSlip Ring
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Maximum Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant through hole Ethernet slip ring hole diameter 65mm with 2channels Ethernet signals -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 42
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
SR003 Slip Ring - 30051-0318-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 18
View Details
Ethernet Thru-bore Slip Ring, ESET Series - ESET128 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 20
Speed 250 rpm
View Details