The AVA-183MP+ is a GaAs pHEMT MMIC wideband amplifier designed for operation from 0.05 to 18 GHz, offering 16.5 dB typical gain, +24 dBm output power at 1 dB compression, +31 dBm output third-order intercept point, and 1.8 dB noise figure at 10 GHz, all while operating from +8 V supply at 160 mA. It features an internally matched 50Ω input and output and is housed in a 4×4 mm 20-lead QFN-style package with an exposed ground paddle. The device exhibits high isolation (>43 dB) and excellent input and output return loss across its frequency range.
AVA-183MP+ is a GaAs pHEMT MMIC wideband distributed amplifier operating from 0.05 to 18 GHz. The amplifier provides 16.5 dB of Gain, +24 dBm P1dB, and +31 dBm OIP3, and 1.8 dB Noise Figure typical performance while operating from an +8V supply with 160mA current consumption. The AVA-183MP+ offers a leading combination of wide bandwidth, low noise figure, high linearity, and output power resulting in a 50Ω matched high dynamic range amplifier. The AVA-183MP+ performance characteristics are ideal for use in wideband Defense Systems and Test and Measurement Equipment. The amplifier is housed in an industry standard 4x4mm QFN-style package.
SMT LNA, 50 MHZ - 18 GHZ, 50
SMT LNA, 50 MHZ - 18 GHZ, 50
SMT LNA, 50 MHZ - 18 GHZ, 50
SMT LNA, 50 MHZ - 18 GHZ, 50
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-183MP+ | 3157-AVA-183MP+DKR-ND | AVA-183MP+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, pHEMT Amplifier, 50 MHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Applications | Military / Defense | 5G, Radar | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 50 to 18000 MHz | 50 to 18000 MHz | 50 to 18000 MHz |
| Minimum Gain | 14.8 dB | 20.6 dB | ? to 20.6 dB |