Qorvo RF Amplifiers - RF2046TR7 RF2046TR7

Description
Manufacturer: RFMD Win Source Part Number: 793133-RF2046TR7 Packaging: Reel package Package: 4-Micro-X Test Frequency: 2GHz Frequency: 0Hz ~ 3GHz Operating Supply Voltage: 3 V ~ 4 V Gain: 18dB ~ 21dB Noise Figure: 2.7dB P1dB: 10.7dBm (11.7mW) RF Type: General Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 35mA Manufacturer Package: 4-Micro-X Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793133-RF2046TR7 Packaging: Reel package Package: 4-Micro-X Test Frequency: 2GHz Frequency: 0Hz ~ 3GHz Operating Supply Voltage: 3 V ~ 4 V Gain: 18dB ~ 21dB Noise Figure: 2.7dB P1dB: 10.7dBm (11.7mW) RF Type: General Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 35mA Manufacturer Package: 4-Micro-X Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2046TR7
793133-RF2046TR7
RF Amplifiers - RF2046TR7 793133-RF2046TR7
Manufacturer: RFMD Win Source Part Number: 793133-RF2046TR7 Packaging: Reel package Package: 4-Micro-X Test Frequency: 2GHz Frequency: 0Hz ~ 3GHz Operating Supply Voltage: 3 V ~ 4 V Gain: 18dB ~ 21dB Noise Figure: 2.7dB P1dB: 10.7dBm (11.7mW) RF Type: General Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 35mA Manufacturer Package: 4-Micro-X Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793133-RF2046TR7
Packaging: Reel package
Package: 4-Micro-X
Test Frequency: 2GHz
Frequency: 0Hz ~ 3GHz
Operating Supply Voltage: 3 V ~ 4 V
Gain: 18dB ~ 21dB
Noise Figure: 2.7dB
P1dB: 10.7dBm (11.7mW)
RF Type: General
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Operating Supply Current: 35mA
Manufacturer Package: 4-Micro-X
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 793133-RF2046TR7
Product Name RF Amplifiers - RF2046TR7
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18 to 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1314T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2614BT-R - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details