74LVQ573SCX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74LVQ573SCX
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74LVQ573SCX |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
D
Output Characteristics
3-State
Supply Voltage
1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
2 suppliers
Integrated Device Technology
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
48-TFSOP (0.173\", 4.40mm Width); SOP
View Details
2 suppliers