Rochester Electronics Logic - Latches 5962-9222801MKA

Description
54FCT841 - 10-BIT DRIVER
Datasheet
Description
54FCT841 - 10-BIT DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 5962-9222801MKA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9222801MKA
Logic - Latches 5962-9222801MKA
54FCT841 - 10-BIT DRIVER

54FCT841 - 10-BIT DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 5962-9222801MKA
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC75D/S400,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
View Details
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
6 suppliers
Logic - Latches - 74FCT573ATSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details