Texas Instruments Integrated Circuits (ICs) - Logic - Latches 54LS279LMQB

Description
R-S LATCH 1-BIT, TTL
Datasheet
Description
R-S LATCH 1-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 54LS279LMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
54LS279LMQB
Integrated Circuits (ICs) - Logic - Latches 54LS279LMQB
R-S LATCH 1-BIT, TTL

R-S LATCH 1-BIT, TTL

Supplier's Site
Latches - 54LS279LMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Standard 20-LCCC (8.89x8.89)

S-R Latch 4 Channel 1:1 IC Standard 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 54LS279LMQB 54LS279LMQB
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Latches - 1727-74LVC573APW-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74AHCT573D,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Octal Transparent Latch - 74FCT573CTSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers