Texas Instruments CD54AC373 Octal Transparent Latches with 3-State Outputs CD54AC373F3A

Description
Octal Transparent Latches with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal Transparent Latches with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54AC373 Octal Transparent Latches with 3-State Outputs - CD54AC373F3A - Texas Instruments
Dallas, TX, United States
CD54AC373 Octal Transparent Latches with 3-State Outputs
CD54AC373F3A
CD54AC373 Octal Transparent Latches with 3-State Outputs CD54AC373F3A
Octal Transparent Latches with 3-State Outputs 20-CDIP -55 to 125

Octal Transparent Latches with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD54AC373F3A
1159883-CD54AC373F3A
Logic - Logic - Latches - CD54AC373F3A 1159883-CD54AC373F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159883-CD54AC373F3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159883-CD54AC373F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Latches - CD54AC373F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD54AC373F3A 1159883-CD54AC373F3A CD54AC373F3A
Product Name CD54AC373 Octal Transparent Latches with 3-State Outputs Logic - Logic - Latches - CD54AC373F3A Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs - 5962-88700012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
Latches - 9020FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
2 suppliers