Rochester Electronics Logic - Latches 74FCT16373CTPAG8

Description
74FCT16373 - FAST CMOS 16-BIT TR
Datasheet
Description
74FCT16373 - FAST CMOS 16-BIT TR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT16373CTPAG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT16373CTPAG8
Logic - Latches 74FCT16373CTPAG8
74FCT16373 - FAST CMOS 16-BIT TR

74FCT16373 - FAST CMOS 16-BIT TR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT16373CTPAG8
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC373APW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Logic - Latches - 74AC573MTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details