Nexperia B.V. Latches 74HCT373PW,112

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74HCT373PW,112-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - 74HCT373PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HCT373PW,112
Logic - Latches 74HCT373PW,112
IC OCTAL D TRANSP LATCH 20TSSOP

IC OCTAL D TRANSP LATCH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HCT373PW,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HCT373PW,112
Integrated Circuits (ICs) - Logic - Latches 74HCT373PW,112
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - 74HCT373PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74HCT373PW,112-ND 74HCT373PW,112 74HCT373PW,112 74HCT373PW,112
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
6 suppliers
Latches - 54ACQ573/Q2A - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
Octal Latch - 8283 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Power Dissipation 1000 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details