Texas Instruments SN54HC573A Octal D-type Transparent Latches With 3-State Outputs 8512801RA

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801RA - Texas Instruments
Dallas, TX, United States
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs
8512801RA
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs 8512801RA
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
8512801RA
Integrated Circuits (ICs) - Logic - Latches 8512801RA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - 8512801RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
8512801RA
Latches 8512801RA
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 8512801RA 8512801RA 8512801RA
Product Name SN54HC573A Octal D-type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87555012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
3 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details