Nexperia B.V. Latches 74LVC573AD,112

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 1727-6470-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 74LVC573AD,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - 74LVC573AD,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC573AD,112
Logic - Latches 74LVC573AD,112
IC OCTAL D TRANSP LATCH 20SOIC

IC OCTAL D TRANSP LATCH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVC573AD,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC573AD,112
Integrated Circuits (ICs) - Logic - Latches 74LVC573AD,112
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1727-6470-ND 74LVC573AD,112 74LVC573AD,112 74LVC573AD,112
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V 3.6V; 1.2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH162373ADL:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX162373MEAX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal Transparent Latch 3-State Outputs - 54LS373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details